The 63162 is a 30 watt deuterium lamp which produces high intensity ultraviolet (UV) radiation over the full spectrum from 160 to 400 nm. Arc size is 1.0 mm diameter. Emissions in the visible and infrared are negligible. This lamp is designed to mount inside the 60000 Q series lamp housing and operate at 300 mA using the 68942 power supply. Lamp life average 2000 hours. Deuterium lamps are an ideal light source for UV spectroscopy.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | 63162 |
| Product Name | Deuterium Lamp, 30W, High Uniformity, 1 mm Arc Diameter, Full Spectrum |
| Power | 30 watts |