Newport MKS Power Supply, Lamp, AC, Neon, Argon or Krypton, 10 mA, 115 VAC, 60 Hz 6045

Description
The 6045 AC Lamp Power Supply is designed to operate Neon, Argon, or Krypton pencil style calibration lamps. This power supply is required for lamp operation. This supply regulates variations in output intensity, which has the added benfit of prolonging lamp life. It is rated for 10 mA of output current and has a 115 VAC, 60 Hz input power requirement.
Request a Quote
Description
The 6045 AC Lamp Power Supply is designed to operate Neon, Argon, or Krypton pencil style calibration lamps. This power supply is required for lamp operation. This supply regulates variations in output intensity, which has the added benfit of prolonging lamp life. It is rated for 10 mA of output current and has a 115 VAC, 60 Hz input power requirement.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Lamp, AC, Neon, Argon or Krypton, 10 mA, 115 VAC, 60 Hz - 6045 - Newport MKS
Irvine, CA, United States
Power Supply, Lamp, AC, Neon, Argon or Krypton, 10 mA, 115 VAC, 60 Hz
6045
Power Supply, Lamp, AC, Neon, Argon or Krypton, 10 mA, 115 VAC, 60 Hz 6045
The 6045 AC Lamp Power Supply is designed to operate Neon, Argon, or Krypton pencil style calibration lamps. This power supply is required for lamp operation. This supply regulates variations in output intensity, which has the added benfit of prolonging lamp life. It is rated for 10 mA of output current and has a 115 VAC, 60 Hz input power requirement.

The 6045 AC Lamp Power Supply is designed to operate Neon, Argon, or Krypton pencil style calibration lamps. This power supply is required for lamp operation. This supply regulates variations in output intensity, which has the added benfit of prolonging lamp life. It is rated for 10 mA of output current and has a 115 VAC, 60 Hz input power requirement.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 6045
Product Name Power Supply, Lamp, AC, Neon, Argon or Krypton, 10 mA, 115 VAC, 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

QTH Light Source, Research, 50 W QTH Lamp, F/1 - 66996-50Q-R1 - Newport MKS
Specs
Type QTH Light Source
Power 50 watts
View Details
Laser Diode Module, 1550 nm, 5 mW, Digital, Elliptical Beam - LQD1550-05E - Newport MKS
Specs
Type Digital Modulated Laser Diode
Power 0.0050 watts
View Details