Newport MKS Neutral Density Filter, 0.5 Optical Density, 1.0 in. Diameter 5235

Description
The 5235 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.5 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.
Request a Quote
Description
The 5235 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.5 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filter, 0.5 Optical Density, 1.0 in. Diameter - 5235 - Newport MKS
Irvine, CA, United States
Neutral Density Filter, 0.5 Optical Density, 1.0 in. Diameter
5235
Neutral Density Filter, 0.5 Optical Density, 1.0 in. Diameter 5235
The 5235 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.5 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.

The 5235 Neutral Density Filter is made with an Inconel® metallic coating on a glass substrates. This 1.0 inch (25.4 mm) diameter ND filter provides 0.5 OD spectrally uniform attenuation over the wavelength range from 400 to 2000 nm. The reflective nature of the coating helps reduce thermal effects when this filters are used with moderate power lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 5235
Product Name Neutral Density Filter, 0.5 Optical Density, 1.0 in. Diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Dielectric, 25.4 mm, 550 ± 5 nm Cut-On, 560 - 1200 nm - 10LWF-550-B - Newport MKS
Specs
Filter Type Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 670±2 nm Center, 11±2 nm FWHM - 10BPF10-670 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 750±10 nm, 70±30 nm FWHM - 20BPF70-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.05 mm (0.1200 inch)
View Details
High-Energy Pinhole, Molybdenum, 25 µm, 0.875-20 Thread - 910PH-25 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details