Newport MKS ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-2.5 OD 5214-A

Description
The 5214-A wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .
Request a Quote
Description
The 5214-A wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-2.5 OD - 5214-A - Newport MKS
Irvine, CA, United States
ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-2.5 OD
5214-A
ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-2.5 OD 5214-A
The 5214-A wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .

The 5214-A wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included with this set are the , , , , and .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 5214-A
Product Name ND Filter Wheel, Six 1.0 in. Filters Pre-Loaded, 0.04-2.5 OD
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 640±2 nm, 10±2 nm FWHM - 20BPF10-640 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Longpass Filter, Colored Glass, 12.7 mm, 780 nm Cut-on, RG780 Glass - FR-RG780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 645 nm Cut-on, RG645 Glass - FSQ-RG645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
UV Bandpass Filter, 25.4 mm, 250±3 nm Center, 11±3 nm FWHM - 10BPF10-250 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details