Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL BREADBOARDS
NEWPORT MKS
4646 -- MICROLOCK INSERT, SPARE
Newport MKS
Microlock Insert, Spare
4646
Description
The 4646 Insert is a spare bushing for a microlock.
Newport MKS
Done
Request a Quote
Email Supplier
Description
The 4646 Insert is a spare bushing for a microlock.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Newport MKS
Irvine, CA, United States
Microlock Insert, Spare
4646
Microlock Insert, Spare
4646
The 4646 Insert is a spare bushing for a microlock.
The 4646 Insert is a spare bushing for a microlock.
Supplier's Site
Technical Specifications
Newport MKS
Product Category
Optical Breadboards
Product Number
4646
Product Name
Microlock Insert, Spare
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 110 mm,Microlocks,M6
M-SG-35-4-ML
Specs
Style
Metric
Features
Ferromagnetic
Length
59.06 inch (1500 mm)
View Details
Newport MKS
Optical Breadboard, Modal Damped, 300 x 1200 mm, 59 mm Thick, M6
M-PG-14-2
Specs
Style
Metric
Features
Ferromagnetic
Length
47.24 inch (1200 mm)
View Details
Newport MKS
90 Degree Mounting Bracket, 12 in., SA2 Series Breadboards
SA2-BRKT-12
Specs
Width
12 inch (305 mm)
View Details
Newport MKS
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 900 x 110 mm, M6
M-SG-13-4
Specs
Style
Metric
Features
Ferromagnetic
Length
35.43 inch (900 mm)
View Details