The 20RP32-1064 True Zero-Order Polymer Half Wave Plate consists of a birefringent polymer film cemented between two high-precision, high efficiency, broadband antireflection coated N-BK7 windows. This construction ensures excellent transmitted 1064 nm wavefront quality and λ/2 retardation, while minimizing beam deviation and surface reflection losses. The assembly is mounted in a 50.8 mm outer diameter black anodized aluminum housing for protection and ease of mounting and has a 30.5 mm clear aperture. The wave plate fast axis marked for alignment reference. Polymer waveplates offer benefits over quartz wave plates such as better angular acceptance and less sensitivity to wavelength change. Polymer wave plates have excellent angular field of view. Retardation changes by less than 1% over a ±12° incidence angle. The polymer material has very low birefringence that is nearly constant with wavelength.
| Newport MKS | |
|---|---|
| Product Category | Waveplates and Retardation Plates |
| Product Number | 20RP32-1064 |
| Product Name | Zero-Order Waveplate, Half-Wave, Polymer, 50.8 mm Diameter, 1064 nm |
| Material | BK7 |
| Polarizer Features | Anti-Reflection Coating |
| Surface Quality | 40-20 Scratch / Dig |
| Wavelength Range | 1064 nm (10640 Å) |