Newport MKS Diffuser Kit, Circular Light Shaping, Medium, 50.8 mm, 10,15,20 & 25° 20DKIT-C2

Description
The 20DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 50.8 mm diameter diffusers are included: 10°, 15°, 20°, 25°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote
Description
The 20DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 50.8 mm diameter diffusers are included: 10°, 15°, 20°, 25°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffuser Kit, Circular Light Shaping, Medium, 50.8 mm, 10,15,20 & 25° - 20DKIT-C2 - Newport MKS
Irvine, CA, United States
Diffuser Kit, Circular Light Shaping, Medium, 50.8 mm, 10,15,20 & 25°
20DKIT-C2
Diffuser Kit, Circular Light Shaping, Medium, 50.8 mm, 10,15,20 & 25° 20DKIT-C2
The 20DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 50.8 mm diameter diffusers are included: 10°, 15°, 20°, 25°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

The 20DKIT-C2 is a Circular Light Shaping Diffuser Kit. Four medium angle 50.8 mm diameter diffusers are included: 10°, 15°, 20°, 25°.
Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20DKIT-C2
Product Name Diffuser Kit, Circular Light Shaping, Medium, 50.8 mm, 10,15,20 & 25°
Filter Type Diffuser Kit, Medium
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 680±2 nm, 11±2 nm FWHM - 20BPF10-680 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.74 mm (0.1080 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 700±10 nm, 70±30 nm FWHM - 20BPF70-700 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.17 mm (0.1250 inch)
View Details
Indexed Filter Wheel, Six Position, 1.0 in. Diameter - 5253NF - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 725 nm Cut-on, RG9 Glass - FSQ-RG9 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details