Newport MKS Diffuser Kit, Circular Light Shaping, Narrow, 50.8 mm, 0.5,1,5,10° 20DKIT-C1

Description
The 20DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 50.8 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote
Description
The 20DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 50.8 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffuser Kit, Circular Light Shaping, Narrow, 50.8 mm, 0.5,1,5,10° - 20DKIT-C1 - Newport MKS
Irvine, CA, United States
Diffuser Kit, Circular Light Shaping, Narrow, 50.8 mm, 0.5,1,5,10°
20DKIT-C1
Diffuser Kit, Circular Light Shaping, Narrow, 50.8 mm, 0.5,1,5,10° 20DKIT-C1
The 20DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 50.8 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

The 20DKIT-C1 is a Circular Light Shaping Diffuser Kit. Four narrow angle 50.8 mm diameter diffusers are included: 0.5°, 1°, 5°, 10°.
Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20DKIT-C1
Product Name Diffuser Kit, Circular Light Shaping, Narrow, 50.8 mm, 0.5,1,5,10°
Filter Type Diffuser Kit, Narrow
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.3 OD at 632.8 nm - FSQ-ND03 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 540±2 nm Center, 10±2 nm FWHM - 20BPF10-540 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, Blue Bandpass, BG40 Glass - FSQ-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 850 nm Cut-off, 475-835 nm Transmission - 10SWF-850-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details