Newport MKS Bandpass Filter, 50.8x50.8 mm, 550±3.5 nm, 25±3.5 nm FWHM 20BPF25-550

Description
The 20BPF25-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote
Description
The 20BPF25-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 50.8x50.8 mm, 550±3.5 nm, 25±3.5 nm FWHM - 20BPF25-550 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 50.8x50.8 mm, 550±3.5 nm, 25±3.5 nm FWHM
20BPF25-550
Bandpass Filter, 50.8x50.8 mm, 550±3.5 nm, 25±3.5 nm FWHM 20BPF25-550
The 20BPF25-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

The 20BPF25-550 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 550 ± 3.5 nm and a Full Width Half Max of 25 ± 3.5 nm. See Curve 19, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20BPF25-550
Product Name Bandpass Filter, 50.8x50.8 mm, 550±3.5 nm, 25±3.5 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Mercury Line, 25.4 mm, 253.7±3 nm Center, 11±3nm FWHM - 10MLF10-254 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 5.08 mm (0.2000 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 395 nm Cut-on - 20CGA-395 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG5 - FSR-KG5-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-2 Glass - FSR-KG2 - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details