Newport MKS Shortpass Filter, 25.0 nm, 1050 nm Cut-off, 485-1036 nm Transmission 10SWF-1050-B

Description
The 10SWF-1050-B High-Performance Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter optical filter with a cut-off wavelength of 1050 ±10.5 nm with transmittance of 485-1036 nm, and rejection wavelength at 1085-1460 nm. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. This short-wave pass filter has out-of-band rejection OD ≥ 4 with ≥ 91% transmission in the pass band and cut-off slope < 1%, making it ideal for wide variety of applications.
Request a Quote
Description
The 10SWF-1050-B High-Performance Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter optical filter with a cut-off wavelength of 1050 ±10.5 nm with transmittance of 485-1036 nm, and rejection wavelength at 1085-1460 nm. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. This short-wave pass filter has out-of-band rejection OD ≥ 4 with ≥ 91% transmission in the pass band and cut-off slope < 1%, making it ideal for wide variety of applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shortpass Filter, 25.0 nm, 1050 nm Cut-off, 485-1036 nm Transmission - 10SWF-1050-B - Newport MKS
Irvine, CA, United States
Shortpass Filter, 25.0 nm, 1050 nm Cut-off, 485-1036 nm Transmission
10SWF-1050-B
Shortpass Filter, 25.0 nm, 1050 nm Cut-off, 485-1036 nm Transmission 10SWF-1050-B
The 10SWF-1050-B High-Performance Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter optical filter with a cut-off wavelength of 1050 ±10.5 nm with transmittance of 485-1036 nm, and rejection wavelength at 1085-1460 nm. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. This short-wave pass filter has out-of-band rejection OD ≥ 4 with ≥ 91% transmission in the pass band and cut-off slope < 1%, making it ideal for wide variety of applications.

The 10SWF-1050-B High-Performance Shortpass Edge Filter is a 0.98 in. (25.0 mm) diameter optical filter with a cut-off wavelength of 1050 ±10.5 nm with transmittance of 485-1036 nm, and rejection wavelength at 1085-1460 nm. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. This short-wave pass filter has out-of-band rejection OD ≥ 4 with ≥ 91% transmission in the pass band and cut-off slope < 1%, making it ideal for wide variety of applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10SWF-1050-B
Product Name Shortpass Filter, 25.0 nm, 1050 nm Cut-off, 485-1036 nm Transmission
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.6 OD at 632.8 nm - FRQ-ND06 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Neutral Density Filter, 2.5 Optical Density, 1.0 in. Diameter - 5243 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 299 nm Cut-on, WG.295 Glass - FSQ-WG295 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 345 nm Cut-on - 5CGA-345 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details