Newport MKS Achromatic Waveplate, Half-Wave, Quartz-MgF2, 25.4 mm, 400-700 nm 10RP52-1B

Description
The 10RP52-1B Achromatic Quartz-MgF2 Half Wave Plate consists of two different birefringent crystals: crystalline quartz and magnesium fluoride (MgF2). Enclosed in a 1 inch (25.4 mm) housing. This 18 mm aperture zero-order half waveplate has λ/2 retardation over a 400 to 700 nm wavelength range. It has a highly efficient broadband antireflection coating, in an air-spaced design. Achromatic Quartz-MgF2 Wave Plates are also less expensive than achromatic polymer film wave plates. High Retardation Accuracy Over Broad Wavelength Achromatic Quartz-MgF2 Zero-Order Wave Plates provide a much higher degree of retardation accuracy than regular zero-order quartz wave plates. Achromatic Quartz-MgF2 Wave Plates operate over a broad wavelength range, compared to the single wavelength performance of zero-order quartz wave plates. For specific retardation accuracy performance, please visit the 10RP52-1B, 10RP52-2B or 10RP52-3B product pages. Black Anodized Aluminum Housing The assembly is mounted in a 25.4 mm or black anodized aluminum housing for protection and ease of mounting, with the retarder fast axis marked for alignment reference. The standard 25.4 mm outer diameter is convenient for mounting into Newport rotary mounts. The 18 mm large clear aperture makes it ideal for ultrafast applications. High Damage Threshold From Air-spaced Design Achromatic Quartz-MgF2 Zero-Order Wave Plates consist of crystalline quartz and magnesium fluoride (MgF2) crystals, each with a highly efficient broadband antireflection coating, in an air-spaced design. This construction ensures excellent transmitted wavefront quality, while minimizing beam deviation and surface reflection losses. Because of the air-space design, our Achromatic Quartz-MgF2 Wave Plates provide a pulse damage threshold of 5 J/cm2 with 10 nsec pulses at 1064 nm, which is much higher than that of achromatic polymer film wave plates.
Request a Quote
Description
The 10RP52-1B Achromatic Quartz-MgF2 Half Wave Plate consists of two different birefringent crystals: crystalline quartz and magnesium fluoride (MgF2). Enclosed in a 1 inch (25.4 mm) housing. This 18 mm aperture zero-order half waveplate has λ/2 retardation over a 400 to 700 nm wavelength range. It has a highly efficient broadband antireflection coating, in an air-spaced design. Achromatic Quartz-MgF2 Wave Plates are also less expensive than achromatic polymer film wave plates. High Retardation Accuracy Over Broad Wavelength Achromatic Quartz-MgF2 Zero-Order Wave Plates provide a much higher degree of retardation accuracy than regular zero-order quartz wave plates. Achromatic Quartz-MgF2 Wave Plates operate over a broad wavelength range, compared to the single wavelength performance of zero-order quartz wave plates. For specific retardation accuracy performance, please visit the 10RP52-1B, 10RP52-2B or 10RP52-3B product pages. Black Anodized Aluminum Housing The assembly is mounted in a 25.4 mm or black anodized aluminum housing for protection and ease of mounting, with the retarder fast axis marked for alignment reference. The standard 25.4 mm outer diameter is convenient for mounting into Newport rotary mounts. The 18 mm large clear aperture makes it ideal for ultrafast applications. High Damage Threshold From Air-spaced Design Achromatic Quartz-MgF2 Zero-Order Wave Plates consist of crystalline quartz and magnesium fluoride (MgF2) crystals, each with a highly efficient broadband antireflection coating, in an air-spaced design. This construction ensures excellent transmitted wavefront quality, while minimizing beam deviation and surface reflection losses. Because of the air-space design, our Achromatic Quartz-MgF2 Wave Plates provide a pulse damage threshold of 5 J/cm2 with 10 nsec pulses at 1064 nm, which is much higher than that of achromatic polymer film wave plates.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Waveplate, Half-Wave, Quartz-MgF2, 25.4 mm, 400-700 nm - 10RP52-1B - Newport MKS
Irvine, CA, United States
Achromatic Waveplate, Half-Wave, Quartz-MgF2, 25.4 mm, 400-700 nm
10RP52-1B
Achromatic Waveplate, Half-Wave, Quartz-MgF2, 25.4 mm, 400-700 nm 10RP52-1B
The 10RP52-1B Achromatic Quartz-MgF2 Half Wave Plate consists of two different birefringent crystals: crystalline quartz and magnesium fluoride (MgF2). Enclosed in a 1 inch (25.4 mm) housing. This 18 mm aperture zero-order half waveplate has λ/2 retardation over a 400 to 700 nm wavelength range. It has a highly efficient broadband antireflection coating, in an air-spaced design. Achromatic Quartz-MgF2 Wave Plates are also less expensive than achromatic polymer film wave plates. High Retardation Accuracy Over Broad Wavelength Achromatic Quartz-MgF2 Zero-Order Wave Plates provide a much higher degree of retardation accuracy than regular zero-order quartz wave plates. Achromatic Quartz-MgF2 Wave Plates operate over a broad wavelength range, compared to the single wavelength performance of zero-order quartz wave plates. For specific retardation accuracy performance, please visit the 10RP52-1B, 10RP52-2B or 10RP52-3B product pages. Black Anodized Aluminum Housing The assembly is mounted in a 25.4 mm or black anodized aluminum housing for protection and ease of mounting, with the retarder fast axis marked for alignment reference. The standard 25.4 mm outer diameter is convenient for mounting into Newport rotary mounts. The 18 mm large clear aperture makes it ideal for ultrafast applications. High Damage Threshold From Air-spaced Design Achromatic Quartz-MgF2 Zero-Order Wave Plates consist of crystalline quartz and magnesium fluoride (MgF2) crystals, each with a highly efficient broadband antireflection coating, in an air-spaced design. This construction ensures excellent transmitted wavefront quality, while minimizing beam deviation and surface reflection losses. Because of the air-space design, our Achromatic Quartz-MgF2 Wave Plates provide a pulse damage threshold of 5 J/cm2 with 10 nsec pulses at 1064 nm, which is much higher than that of achromatic polymer film wave plates.

The 10RP52-1B Achromatic Quartz-MgF2 Half Wave Plate consists of two different birefringent crystals: crystalline quartz and magnesium fluoride (MgF2). Enclosed in a 1 inch (25.4 mm) housing. This 18 mm aperture zero-order half waveplate has λ/2 retardation over a 400 to 700 nm wavelength range. It has a highly efficient broadband antireflection coating, in an air-spaced design. Achromatic Quartz-MgF2 Wave Plates are also less expensive than achromatic polymer film wave plates.

High Retardation Accuracy Over Broad Wavelength

Achromatic Quartz-MgF2 Zero-Order Wave Plates provide a much higher degree of retardation accuracy than regular zero-order quartz wave plates. Achromatic Quartz-MgF2 Wave Plates operate over a broad wavelength range, compared to the single wavelength performance of zero-order quartz wave plates. For specific retardation accuracy performance, please visit the 10RP52-1B, 10RP52-2B or 10RP52-3B product pages.


Black Anodized Aluminum Housing

The assembly is mounted in a 25.4 mm or black anodized aluminum housing for protection and ease of mounting, with the retarder fast axis marked for alignment reference. The standard 25.4 mm outer diameter is convenient for mounting into Newport rotary mounts. The 18 mm large clear aperture makes it ideal for ultrafast applications.


High Damage Threshold From Air-spaced Design


Achromatic Quartz-MgF2 Zero-Order Wave Plates consist of crystalline quartz and magnesium fluoride (MgF2) crystals, each with a highly efficient broadband antireflection coating, in an air-spaced design. This construction ensures excellent transmitted wavefront quality, while minimizing beam deviation and surface reflection losses. Because of the air-space design, our Achromatic Quartz-MgF2 Wave Plates provide a pulse damage threshold of 5 J/cm2 with 10 nsec pulses at 1064 nm, which is much higher than that of achromatic polymer film wave plates.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Waveplates and Retardation Plates
Product Number 10RP52-1B
Product Name Achromatic Waveplate, Half-Wave, Quartz-MgF2, 25.4 mm, 400-700 nm
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/2
Unlock Full Specs
to access all available technical data

Similar Products

Quarter Wave Plate, Multiple-Order, Quartz, 12.7 mm Diameter, 780 nm - 05RP14-28 - Newport MKS
Specs
Material Quartz
Surface Quality 10-5 Scratch / Dig
Wavelength Range 780 nm (7800 Å)
View Details
Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 632.8 nm - 10RP12-24 - Newport MKS
Specs
Material Quartz
Surface Quality 10-5 Scratch / Dig
Wavelength Range 633 nm (6328 Å)
View Details
Zero-Order Waveplate, Half-Wave, Quartz, 12.7 mm Diameter, 1050 nm - 05RP02-32 - Newport MKS
Specs
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 10-5 Scratch / Dig
View Details
Quarter Wave Plate, Multiple-Order, Quartz, 12.7 mm Diameter, 780 nm - 05RP14-28 - Newport MKS
Specs
Material Quartz
Surface Quality 10-5 Scratch / Dig
Wavelength Range 780 nm (7800 Å)
View Details