Newport MKS Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 780 nm 10RP12-28

Description
The 10RP12-28 Multiple-Order Half Wave Plate is a crystal quartz optic designed to differentially retard the phase of a polarized beam. With the proper phase shift, this waveplate can rotate the direction of polarization and the amount of polarization rotation is twice the amount of the waveplate rotation. This 1 inch (25.4 mm) diameter wave plate is 1mm thick and has λ/2 (180°) retardation. It is antireflection coated to maximize transmission at 780 nm. When using multiple-order waveplates, several items should be considered. A wave plate of practical thickness produces a multiple of λ/4 or λ/2 retardation. Higher orders cause retardation to vary dramatically with wavelength. Wave plates are sensitive to temperature changes. A typical multiple-order wave plate has a temperature coefficient of 0.0015 λ/°C, compared to 0.000 1λ/°C for a zero-order wave plate, so tighter temperature control will be required. Precise adjustment of retardation is possible by tilting the wave plate. Tilting about the slow axis increases retardation, while tilting about the fast axis reduces retardation.
Request a Quote
Description
The 10RP12-28 Multiple-Order Half Wave Plate is a crystal quartz optic designed to differentially retard the phase of a polarized beam. With the proper phase shift, this waveplate can rotate the direction of polarization and the amount of polarization rotation is twice the amount of the waveplate rotation. This 1 inch (25.4 mm) diameter wave plate is 1mm thick and has λ/2 (180°) retardation. It is antireflection coated to maximize transmission at 780 nm. When using multiple-order waveplates, several items should be considered. A wave plate of practical thickness produces a multiple of λ/4 or λ/2 retardation. Higher orders cause retardation to vary dramatically with wavelength. Wave plates are sensitive to temperature changes. A typical multiple-order wave plate has a temperature coefficient of 0.0015 λ/°C, compared to 0.000 1λ/°C for a zero-order wave plate, so tighter temperature control will be required. Precise adjustment of retardation is possible by tilting the wave plate. Tilting about the slow axis increases retardation, while tilting about the fast axis reduces retardation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 780 nm - 10RP12-28 - Newport MKS
Irvine, CA, United States
Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 780 nm
10RP12-28
Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 780 nm 10RP12-28
The 10RP12-28 Multiple-Order Half Wave Plate is a crystal quartz optic designed to differentially retard the phase of a polarized beam. With the proper phase shift, this waveplate can rotate the direction of polarization and the amount of polarization rotation is twice the amount of the waveplate rotation. This 1 inch (25.4 mm) diameter wave plate is 1mm thick and has λ/2 (180°) retardation. It is antireflection coated to maximize transmission at 780 nm. When using multiple-order waveplates, several items should be considered. A wave plate of practical thickness produces a multiple of λ/4 or λ/2 retardation. Higher orders cause retardation to vary dramatically with wavelength. Wave plates are sensitive to temperature changes. A typical multiple-order wave plate has a temperature coefficient of 0.0015 λ/°C, compared to 0.000 1λ/°C for a zero-order wave plate, so tighter temperature control will be required. Precise adjustment of retardation is possible by tilting the wave plate. Tilting about the slow axis increases retardation, while tilting about the fast axis reduces retardation.

The 10RP12-28 Multiple-Order Half Wave Plate is a crystal quartz optic designed to differentially retard the phase of a polarized beam. With the proper phase shift, this waveplate can rotate the direction of polarization and the amount of polarization rotation is twice the amount of the waveplate rotation. This 1 inch (25.4 mm) diameter wave plate is 1mm thick and has λ/2 (180°) retardation. It is antireflection coated to maximize transmission at 780 nm. When using multiple-order waveplates, several items should be considered. A wave plate of practical thickness produces a multiple of λ/4 or λ/2 retardation. Higher orders cause retardation to vary dramatically with wavelength. Wave plates are sensitive to temperature changes. A typical multiple-order wave plate has a temperature coefficient of 0.0015 λ/°C, compared to 0.000 1λ/°C for a zero-order wave plate, so tighter temperature control will be required. Precise adjustment of retardation is possible by tilting the wave plate. Tilting about the slow axis increases retardation, while tilting about the fast axis reduces retardation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Waveplates and Retardation Plates
Product Number 10RP12-28
Product Name Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 780 nm
Material Quartz
Surface Quality 10-5 Scratch / Dig
Wavelength Range 780 nm (7800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Zero-Order Waveplate, Quarter-Wave, Quartz, 25.4 mm Diameter, 1030 nm - 10RP04-50 - Newport MKS
Specs
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 10-5 Scratch / Dig
View Details
Half Wave Plate, Multiple-Order, Quartz, 12.7 mm Diameter, 632.8 nm - 05RP12-24 - Newport MKS
Specs
Material Quartz
Surface Quality 10-5 Scratch / Dig
Wavelength Range 633 nm (6328 Å)
View Details
Quarter Wave Plate, Multiple-Order, Quartz, 12.7 mm Diameter, 1064 nm - 05RP14-34 - Newport MKS
Specs
Material Quartz
Surface Quality 10-5 Scratch / Dig
Wavelength Range 1064 nm (10640 Å)
View Details
Zero-Order Waveplate, Half-Wave, Quartz, 25.4 mm Diameter, 266 nm - 10RP02-02 - Newport MKS
Specs
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 10-5 Scratch / Dig
View Details