Newport MKS Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 45°, 308 nm 10QM20EM.25

Description
The 10QM20EM.25 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard dielectric coatings on UV Grade Fused Silica substrates to resist damage from high power lasers. The coating is highly durable and will withstand repeated cleaning.
Request a Quote
Description
The 10QM20EM.25 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard dielectric coatings on UV Grade Fused Silica substrates to resist damage from high power lasers. The coating is highly durable and will withstand repeated cleaning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 45°, 308 nm - 10QM20EM.25 - Newport MKS
Irvine, CA, United States
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 45°, 308 nm
10QM20EM.25
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 45°, 308 nm 10QM20EM.25
The 10QM20EM.25 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. Newport's High Energy Excimer Laser Mirrors feature ultra-hard dielectric coatings on UV Grade Fused Silica substrates to resist damage from high power lasers. The coating is highly durable and will withstand repeated cleaning.

The 10QM20EM.25 is a 25.4 mm diameter, 6.35 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI.

Newport's High Energy Excimer Laser Mirrors feature ultra-hard dielectric coatings on UV Grade Fused Silica substrates to resist damage from high power lasers. The coating is highly durable and will withstand repeated cleaning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10QM20EM.25
Product Name Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 45°, 308 nm
Mirror Types Laser Mirror
Wavelength Range 308 nm (3080 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm - 3MD20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 30 mm (1.18 inch)
View Details
Concave Mirror, Femtosecond Optimized, 75 mm FL, 25.4 mm, 600-1000 nm - 10BV15EAG.1 - Newport MKS
Specs
Focal Length 75 mm (2.95 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Broadband Metallic, 100 mm Focal Length, 250-600 nm - 05DC200AL.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Hollow Metal Retroreflector, Replicated, 63.5 mm OD, 30 arc sec RBA - 50394-2530 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 63.5 mm (2.5 inch)
Mirror Shape Hollow Retroreflector
View Details