Newport MKS Optical Filter, Mercury Line, 25.4 mm, 313.0±3 nm Center, 11±3nm FWHM 10MLF10-313

Description
The 10MLF10-313 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 313.0 ± 3 nm, and a full width half max of 11 ± 3 nm.
Request a Quote
Description
The 10MLF10-313 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 313.0 ± 3 nm, and a full width half max of 11 ± 3 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter, Mercury Line, 25.4 mm, 313.0±3 nm Center, 11±3nm FWHM - 10MLF10-313 - Newport MKS
Irvine, CA, United States
Optical Filter, Mercury Line, 25.4 mm, 313.0±3 nm Center, 11±3nm FWHM
10MLF10-313
Optical Filter, Mercury Line, 25.4 mm, 313.0±3 nm Center, 11±3nm FWHM 10MLF10-313
The 10MLF10-313 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 313.0 ± 3 nm, and a full width half max of 11 ± 3 nm.

The 10MLF10-313 Mercury Line Bandpass Filter is a 1 inch (25.4 mm) diameter, Mercury line filter with a center wavelength of 313.0 ± 3 nm, and a full width half max of 11 ± 3 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10MLF10-313
Product Name Optical Filter, Mercury Line, 25.4 mm, 313.0±3 nm Center, 11±3nm FWHM
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 780 nm Cut-on, RG780 Glass - FSQ-RG780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 520±2 nm Center, 10±2 nm FWHM - 20BPF10-520 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Bandpass Filter, 25.4 mm, 460±2 nm Center, 10±2 nm FWHM - 10BPF10-460 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
UV Bandpass Filter, 25.4 mm, 300±3 nm Center, 12±2 nm FWHM - 10BPF10-300 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details