Newport MKS Longpass Filter, Dielectric, 25.4 mm, 800 ± 6 nm Cut-On, 815 - 1200 nm 10LWF-800-B

Description
The 10LWF-800-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 800 ±6 nm cut-on wavelength and a 815 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote
Description
The 10LWF-800-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 800 ±6 nm cut-on wavelength and a 815 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Filter, Dielectric, 25.4 mm, 800 ± 6 nm Cut-On, 815 - 1200 nm - 10LWF-800-B - Newport MKS
Irvine, CA, United States
Longpass Filter, Dielectric, 25.4 mm, 800 ± 6 nm Cut-On, 815 - 1200 nm
10LWF-800-B
Longpass Filter, Dielectric, 25.4 mm, 800 ± 6 nm Cut-On, 815 - 1200 nm 10LWF-800-B
The 10LWF-800-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 800 ±6 nm cut-on wavelength and a 815 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

The 10LWF-800-B Dielectric Longpass Edge Filter is a 1 inch (25.4 mm) diameter optical filter with a 800 ±6 nm cut-on wavelength and a 815 to 1200 nm transmittance range. Long-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters. Longpass filters have out-of-band rejection ≥OD 3 to X-ray. Typical transmission is ≥80%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10LWF-800-B
Product Name Longpass Filter, Dielectric, 25.4 mm, 800 ± 6 nm Cut-On, 815 - 1200 nm
Filter Type Long Pass Filters; Dielectric Longpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 285 nm Cut-on, WG.280 Glass - FSQ-WG280 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
UV Bandpass Filter, 25.4 mm, 239±2 nm Center, 11±3 nm FWHM - 10BPF10-239 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 1.0 OD at 632.8 nm - FRQ-ND10 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 592-660 nm Trans. - HPD580 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Filter Diameter, Side Length, or Rectangular Length 25.5 mm (1 inch)
Rectangular Width 36 mm (1.42 inch)
View Details