Newport MKS Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance 10HMR-0

Description
The 10HMR-0 Hot Mirror is a 25.4 mm diameter 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote
Description
The 10HMR-0 Hot Mirror is a 25.4 mm diameter 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance - 10HMR-0 - Newport MKS
Irvine, CA, United States
Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance
10HMR-0
Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance 10HMR-0
The 10HMR-0 Hot Mirror is a 25.4 mm diameter 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.

The 10HMR-0 Hot Mirror is a 25.4 mm diameter 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10HMR-0
Product Name Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance
Filter Type Hot Mirrors; Short Pass Filters; Hot Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Mercury Line, 25.4 mm, 546.1±2 nm Center, 10±2nm FWHM - 10MLF10-546 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans. - HPD565 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Filter Diameter, Side Length, or Rectangular Length 25.5 mm (1 inch)
Rectangular Width 36 mm (1.42 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 309 nm Cut-on, WG.305 Glass - FSQ-WG305 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 455 nm Cut-on, GG455 Glass - FSQ-GG455 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details