Newport MKS Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 488-694 nm 10E20BD.1

Description
The 10E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The BD.1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 40-20 surface quality.
Request a Quote
Description
The 10E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The BD.1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 40-20 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 488-694 nm - 10E20BD.1 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 488-694 nm
10E20BD.1
Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 488-694 nm 10E20BD.1
The 10E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The BD.1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 40-20 surface quality.

The 10E20BD.1 Broadband Dielectric Elliptical Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1.0 inch (25.4 mm) minor axis, 1.41 inch (35.9 mm) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The BD.1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 substrate surface flatness and a 40-20 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10E20BD.1
Product Name Elliptical Mirror, Broadband Dielectric, 25.4 mm x 35.9 mm, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials BK7 Glass; N-BK7
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 400-700 nm - UBBR2.5-1 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 450-700 nm - 10DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, High Reflector, 25.4 mm, 0-50°, 350-1100 nm, 40-20 - 10Q620BB.HR2 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 50 mm Focal Length, 250-600 nm - 20DC100AL.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details