Newport MKS Diffuser Kit, Circular Light Shaping, Wide, 25.4 mm, 30,40,60,80° 10DKIT-C3

Description
The 10DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 25.4 mm diameter diffusers are included: 30°, 40°, 60°, 80°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote
Description
The 10DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 25.4 mm diameter diffusers are included: 30°, 40°, 60°, 80°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffuser Kit, Circular Light Shaping, Wide, 25.4 mm, 30,40,60,80° - 10DKIT-C3 - Newport MKS
Irvine, CA, United States
Diffuser Kit, Circular Light Shaping, Wide, 25.4 mm, 30,40,60,80°
10DKIT-C3
Diffuser Kit, Circular Light Shaping, Wide, 25.4 mm, 30,40,60,80° 10DKIT-C3
The 10DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 25.4 mm diameter diffusers are included: 30°, 40°, 60°, 80°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

The 10DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 25.4 mm diameter diffusers are included: 30°, 40°, 60°, 80°.
Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 10DKIT-C3
Product Name Diffuser Kit, Circular Light Shaping, Wide, 25.4 mm, 30,40,60,80°
Filter Type Diffuser Kit, Wide
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 12.7 mm, 400 nm Cut-on, GG400 Glass - FR-GG400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, Blue Bandpass, BG40 Glass - FSQ-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Longpass Filter, Colored Glass, 12.7 mm, 850 nm Cut-on, RG850 Glass - FR-RG850 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 620±2 nm, 10±2 nm FWHM - 20BPF10-620 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details