Newport MKS Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 10D620ER.1-PK

Description
This is a 10-pack of the Economy Boradband Aluminum Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote
Description
This is a 10-pack of the Economy Boradband Aluminum Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 - 10D620ER.1-PK - Newport MKS
Irvine, CA, United States
Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10
10D620ER.1-PK
Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 10D620ER.1-PK
This is a 10-pack of the Economy Boradband Aluminum Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

This is a 10-pack of the Economy Boradband Aluminum Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from a 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D620ER.1-PK
Product Name Aluminum Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Femtosecond Optimized, 500 mm FL, 25.4 mm, 600-1000 nm - 10BV100EAG.1 - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Ultrafast Pump Mirror, High Reflecting, 25.4 mm, Flat, 710-890 nm - 10B20UF.20 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 710 to 890 nm (7100 to 8900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Bare Gold - 50332AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 203 mm (8 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Silver Mirror, Zerodur, 50.8 mm, λ/20, 480-20,000 nm - 20Z40ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details