Newport MKS Flange Bolt Set, NW80 or NW100 ISO-BF, M8 x 40 mm, 1.25 mm Pitch, Set of 8 100761308

Description
The 100761308 Flange Bolt Set is designed for joining a size NW80 or NW100 ISO-BF bolted flange to a size NW80 or NW100 tapped flange. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch and (8) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761308 Flange Bolt Set is designed for joining a size NW80 or NW100 ISO-BF bolted flange to a size NW80 or NW100 tapped flange. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch and (8) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Bolt Set, NW80 or NW100 ISO-BF, M8 x 40 mm, 1.25 mm Pitch, Set of 8 - 100761308 - Newport MKS
Irvine, CA, United States
Flange Bolt Set, NW80 or NW100 ISO-BF, M8 x 40 mm, 1.25 mm Pitch, Set of 8
100761308
Flange Bolt Set, NW80 or NW100 ISO-BF, M8 x 40 mm, 1.25 mm Pitch, Set of 8 100761308
The 100761308 Flange Bolt Set is designed for joining a size NW80 or NW100 ISO-BF bolted flange to a size NW80 or NW100 tapped flange. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch and (8) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100761308 Flange Bolt Set is designed for joining a size NW80 or NW100 ISO-BF bolted flange to a size NW80 or NW100 tapped flange. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch and (8) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761308
Product Name Flange Bolt Set, NW80 or NW100 ISO-BF, M8 x 40 mm, 1.25 mm Pitch, Set of 8
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315711 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.125 in. Male NPT, 304 S.S. - 100316801 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Double Claw Flange Clamp, ISO-MF, For Sizes NW63, NW80 or NW100 - 100761106 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63; NW 100
View Details
ISO-KF Flange Adapter, NW16 Size Flange to 0.25 inch Male VCR Fitting - 100319111 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details