Newport MKS ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Female VCR Fitting 100319225

Description
The 100319225 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
Request a Quote
Description
The 100319225 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Female VCR Fitting - 100319225 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Female VCR Fitting
100319225
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Female VCR Fitting 100319225
The 100319225 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.

The 100319225 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319225
Product Name ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Female VCR Fitting
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

CF Flange, 2.75 in., 1.5 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883020 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Blank Weld Stub Flange, ISO-KF Size NW16, 0.75 inch Length, 304 S.S. - 100311301 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, Buttweld, 4.0 inch O.D., 0.083 in. Thick 304 SS - 1002345400 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-KF, NW50, Buna-N O-ring, Aluminum - 100312506 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details