Newport MKS ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Female VCR Fitting 100319221

Description
The 100319221 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
Request a Quote
Description
The 100319221 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Female VCR Fitting - 100319221 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Female VCR Fitting
100319221
ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Female VCR Fitting 100319221
The 100319221 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.

The 100319221 Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/2 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319221
Product Name ISO-KF Flange Adapter, NW16 Size Flange to 0.5 inch Female VCR Fitting
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Blank Weld Stub Flange, ISO-KF Size NW50, 1.0 inch Length, Aluminum - 100311106 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-KF, NW10, Viton O-ring, Aluminum - 100312600 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 356 F (180 C)
View Details
Bulkhead Flange Clamp, NW16 Size ISO-KF Flange, 6 Bolts, Aluminum - 100318901 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details