Newport MKS Centering Ring With Screen, NW16 Size ISO-KF Flange, Viton O-ring, S.S. 100318601

Description
The 100318601 Centering Ring Assembly With Screen is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100318601 Centering Ring Assembly With Screen is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring With Screen, NW16 Size ISO-KF Flange, Viton O-ring, S.S. - 100318601 - Newport MKS
Irvine, CA, United States
Centering Ring With Screen, NW16 Size ISO-KF Flange, Viton O-ring, S.S.
100318601
Centering Ring With Screen, NW16 Size ISO-KF Flange, Viton O-ring, S.S. 100318601
The 100318601 Centering Ring Assembly With Screen is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100318601 Centering Ring Assembly With Screen is designed for NW16 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and 72 mesh stainless steel screen. Series 31 Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100318601
Product Name Centering Ring With Screen, NW16 Size ISO-KF Flange, Viton O-ring, S.S.
Component Type Centering Ring; Flange
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, Buttweld, 1 in. O.D. with Tangents, 304 SS - 1002390WT100 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Double-Sided Bolt and Nut Set, 2.75 inch CF, 1/4-28 x 2.0 in., Qty 25 - 100889126 - Newport MKS
Specs
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317446 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Bolt and Nut Set, Silver Plated, Thru-hole 1.33 in. CF, 8-32 x 0.87 in., Qty 25 - 100889148 - Newport MKS
Specs
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details