Newport MKS ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 0.75 in. Length, Aluminum 100310106

Description
The 100310106 Short Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 2 inch OD vacuum tubing. This weld stub features a size NW50 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100310106 Short Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 2 inch OD vacuum tubing. This weld stub features a size NW50 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 0.75 in. Length, Aluminum - 100310106 - Newport MKS
Irvine, CA, United States
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 0.75 in. Length, Aluminum
100310106
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 0.75 in. Length, Aluminum 100310106
The 100310106 Short Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 2 inch OD vacuum tubing. This weld stub features a size NW50 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100310106 Short Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 2 inch OD vacuum tubing. This weld stub features a size NW50 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100310106
Product Name ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 0.75 in. Length, Aluminum
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-KF, NW50, Buna-N O-ring, Aluminum - 100312506 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
Blank Weld Stub Flange, ISO-KF Size NW25, 0.75 inch Length, Aluminum - 100311103 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW40 to 0.5 inch O.D. Pipe Compression Fitting - 100316905 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details