Newport MKS 90 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel 1002390300

Description
The 1002390300 Buttweld 90° Elbow Fitting has a 3.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 1002390300 Buttweld 90° Elbow Fitting has a 3.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel - 1002390300 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel
1002390300
90 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel 1002390300
The 1002390300 Buttweld 90° Elbow Fitting has a 3.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 1002390300 Buttweld 90° Elbow Fitting has a 3.0 inch outside diameter and a 0.065 in. wall thickness. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 1002390300
Product Name 90 Degree Elbow Fitting, Buttweld, 3.0 inch O.D., 304 Stainless Steel
Component Type Elbow90°
Unlock Full Specs
to access all available technical data

Similar Products

CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting - 100883056 - Newport MKS
Specs
Component Type Adapter; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; Stainless Steel
View Details
Viton O-Ring, NW100 Size ISO-MF Vacuum Flange, 2-346 O-Ring Size - 100762010 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
ISO-KF Flange Adapter, NW50 Size Flange to 0.25 inch Female VCR Fitting - 100319216 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Bored Blank Flange, NW10 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319710 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details