NewAge Industries Natural Polypropylene (Natural PP) Series 502 5025762

Description
Formulated for excellent chemical and solvent resistance High impact polypropylene copolymer, FDA-approved ingredients Free of animal derived ingredients, conflict minerals and BPA California Prop 65 compliant Maximum operating temperature of 220°F** A robust barb and fitting design Notes Available styles include natural polypropylene male tee, natural polypropylene barbed tee, natural polypropylene male adapter, natural polypropylene male elbow, natural polypropylene barbed elbow, natural polypropylene connector, and natural polypropylene reducer connector. **Values listed are typical and are meant only to aid in design. Field testing should be performed to find the actual values for the application. Clamps must be used in higher pressure applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Natural Polypropylene (Natural PP) Series 502 - 5025762 - NewAge Industries
Southampton, PA, United States
Natural Polypropylene (Natural PP) Series 502
5025762
Natural Polypropylene (Natural PP) Series 502 5025762
Formulated for excellent chemical and solvent resistance High impact polypropylene copolymer, FDA-approved ingredients Free of animal derived ingredients, conflict minerals and BPA California Prop 65 compliant Maximum operating temperature of 220°F** A robust barb and fitting design Notes Available styles include natural polypropylene male tee, natural polypropylene barbed tee, natural polypropylene male adapter, natural polypropylene male elbow, natural polypropylene barbed elbow, natural polypropylene connector, and natural polypropylene reducer connector. **Values listed are typical and are meant only to aid in design. Field testing should be performed to find the actual values for the application. Clamps must be used in higher pressure applications.
  • Formulated for excellent chemical and solvent resistance
  • High impact polypropylene copolymer, FDA-approved ingredients
  • Free of animal derived ingredients, conflict minerals and BPA

  • California Prop 65 compliant
  • Maximum operating temperature of 220°F**
  • A robust barb and fitting design

Notes

Available styles include natural polypropylene male tee, natural polypropylene barbed tee, natural polypropylene male adapter, natural polypropylene male elbow, natural polypropylene barbed elbow, natural polypropylene connector, and natural polypropylene reducer connector.

**Values listed are typical and are meant only to aid in design. Field testing should be performed to find the actual values for the application. Clamps must be used in higher pressure applications.

Supplier's Site Datasheet

Technical Specifications

  NewAge Industries
Product Category Hose Fittings
Product Number 5025762
Product Name Natural Polypropylene (Natural PP) Series 502
Fitting Type Elbow Fitting; Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Natural Nylon Series 500 - 5000275 - NewAge Industries
Specs
Fitting Type Elbow Fitting; Tee Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
English Size 0.375 inch (9.52 mm)
View Details
Adapter Acetal Push-to-Connect Fittings - 5200699 - NewAge Industries
Specs
Fitting Type Adapter Fitting
Connection Type Barbed or Ribbed End; Push-to-Connect
Temperature -4 to 158 F (-20 to 70 C)
View Details
FDA-Approved Polypropylene (FDA PP) Series 509 - 5090211 - NewAge Industries
Specs
Fitting Type Elbow Fitting; Tee Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Polypropylene (PP)
View Details
Adapter Acetal Push-to-Connect Fittings - 5200335 - NewAge Industries
Specs
Fitting Type Adapter Fitting
Connection Type Barbed or Ribbed End; Push-to-Connect
Temperature -4 to 158 F (-20 to 70 C)
View Details