The FastTrack Stand-Alone TFT Display, part number 9994-01, features an 8.0-inch diagonal screen with a resolution of 800 RGB x 1280 pixels. It utilizes IPS technology for a transmissive display with a typical contrast ratio of 1000:1 and supports 16.7 million colors. The active display area measures 107.64 mm in height and 172.22 mm in width, with a pixel size of 0.13455 mm. This display offers wide viewing angles of 80° in all directions and a typical brightness of 340 cd/m². It operates at a typical voltage of 3.3V and interfaces via a MIPI 4-Data Lane connection. The backlight system consists of 21 white LEDs, requiring a forward voltage of 22.4V and a forward current of 60mA. This product is suitable for applications requiring high-quality visual output and flexible integration into various designs.
Our FastTrack parts are our standard-size TFT LCD displays, PRECI-Touch® Sensors and touch screen displays. The available sizes are listed in the tables below. We carry a limited quantity on-hand, ready to ship at a moments’ notice. If you’re in the process of designing a custom solution, our FastTrack parts are a great way to prototype your final solution.
From concept to production, our experienced sales and technical staff are here to help. We’d love to make your design a reality!
| New Vision Display | |
|---|---|
| Product Category | Video Displays |
| Product Number | 9994-01 |
| Product Name | FastTrackStand-Alone TFT Displays |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | MIPI 4-Data Lane |
| Screen Resolution | 800RGB x 1280 |