Ideal For Long-Term Custom Containment, High-Traffic Areas 5.5" x 12' x 2"
Drive-over barrier springs back into shape when heavy vehicles pass. Custom containment berm helps you control liquids in high-traffic areas.
The Drive-Over Barrier provides semi-permanent containment in high-traffic areas on concrete, asphalt or most sealed surfaces
Constructed of 40-ounce, vinyl-coated fabric with an open-cell foam core; berm compresses to approximately 1/4" when driven over; springs back to shape when vehicles pass
Durable enough to withstand indoor or outdoor traffic from trucks, loaded tow motors and other heavy vehicles with sufficient ground clearance
Secure to floor with sealant (not included) and reinforce with predrilled aluminum mounting strips (included) and steel anchors (included); seal seams with vinyl cement (not included)
Combine with Build-A-Berm Barrier Vented Corners to create liquid-proof containment; ends overlap and seams can be sealed together with Industrial-Strength Vinyl Cement (sold separately)
When used with standard high-viz yellow Build-A-Berm Barriers, orange color indicates area where drivers can enter and exit
Sealant, industrial-strength vinyl cement and barrier vented corner pieces sold separately
Ideal For Long-Term Custom Containment, High-Traffic Areas 5.5" x 12' x 2"
Drive-over barrier springs back into shape when heavy vehicles pass. Custom containment berm helps you control liquids in high-traffic areas.
- The Drive-Over Barrier provides semi-permanent containment in high-traffic areas on concrete, asphalt or most sealed surfaces
- Constructed of 40-ounce, vinyl-coated fabric with an open-cell foam core; berm compresses to approximately 1/4" when driven over; springs back to shape when vehicles pass
- Durable enough to withstand indoor or outdoor traffic from trucks, loaded tow motors and other heavy vehicles with sufficient ground clearance
- Secure to floor with sealant (not included) and reinforce with predrilled aluminum mounting strips (included) and steel anchors (included); seal seams with vinyl cement (not included)
- Combine with Build-A-Berm Barrier Vented Corners to create liquid-proof containment; ends overlap and seams can be sealed together with Industrial-Strength Vinyl Cement (sold separately)
- When used with standard high-viz yellow Build-A-Berm Barriers, orange color indicates area where drivers can enter and exit
- Sealant, industrial-strength vinyl cement and barrier vented corner pieces sold separately