Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
2N6901 -- MOSFET
New Jersey Semi-Conductor Products, Inc.
MOSFET
2N6901
New Jersey Semi-Conductor Products, Inc.
Done
Description
Trans MOSFET N-CH 100V 1.69A 3-Pin TO-39
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
MOSFET
2N6901
MOSFET
2N6901
Trans MOSFET N-CH 100V 1.69A 3-Pin TO-39
Trans MOSFET N-CH 100V 1.69A 3-Pin TO-39
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
2N6901
Product Name
MOSFET
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFK32N80Q3
Specs
Polarity
N-Channel
V
(BR)DSS
800 volts
I
DSS
32000 milliamps
View Details
2
suppliers
Advanced Linear Devices, Inc.
Dual P-Channel Matched MOSFET Pair
ALD1102BSAL
Specs
Polarity
P-Channel
MOSFET Operating Mode
Enhancement; Enhancement Mode
V
(BR)DSS
12 volts
View Details
3
suppliers
Nexperia B.V.
65 V, 100 mA NPN/NPN general-purpose double transistor
BC846SH-QX
Specs
Polarity
NPN
Package Type
SOT363
I
C(max)
100 milliamps
View Details
ROHM Semiconductor GmbH
Nch 45V 2.5A Small Signal MOSFET
RQ5H025TN
Specs
Polarity
N-Channel
V
(BR)DSS
45 volts
I
DSS
2500 milliamps
View Details