New England Wire Technologies Corporation Rectangular Compacted Litz, 60 HZ to 1 KHZ

Description
The rectangular compacted Type 8 Litz wire constructions listed in this section are designed with copper densities from 60 to 75 percent of the cable’s cross sectional area. This type Litz wire is particularly suited for high frequency motor, generator, transformer and inverter windings where limited space necessitates a conductor with excellent fill factor and copper density. New England Wire has pioneered the development of Type 8 Litz wire designs including square configurations as well as the rectangular constructions listed. Please consult our design team for the Type 8 designs requiring specific wire sizes or dimensions.
Request a Quote
Description
The rectangular compacted Type 8 Litz wire constructions listed in this section are designed with copper densities from 60 to 75 percent of the cable’s cross sectional area. This type Litz wire is particularly suited for high frequency motor, generator, transformer and inverter windings where limited space necessitates a conductor with excellent fill factor and copper density. New England Wire has pioneered the development of Type 8 Litz wire designs including square configurations as well as the rectangular constructions listed. Please consult our design team for the Type 8 designs requiring specific wire sizes or dimensions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Compacted Litz, 60 HZ to 1 KHZ -  - New England Wire Technologies Corporation
Lisbon, NH, USA
Rectangular Compacted Litz, 60 HZ to 1 KHZ
Rectangular Compacted Litz, 60 HZ to 1 KHZ
The rectangular compacted Type 8 Litz wire constructions listed in this section are designed with copper densities from 60 to 75 percent of the cable’s cross sectional area. This type Litz wire is particularly suited for high frequency motor, generator, transformer and inverter windings where limited space necessitates a conductor with excellent fill factor and copper density. New England Wire has pioneered the development of Type 8 Litz wire designs including square configurations as well as the rectangular constructions listed. Please consult our design team for the Type 8 designs requiring specific wire sizes or dimensions.

The rectangular compacted Type 8 Litz wire constructions listed in this section are designed with copper densities from 60 to 75 percent of the cable’s cross sectional area. This type Litz wire is particularly suited for high frequency motor, generator, transformer and inverter windings where limited space necessitates a conductor with excellent fill factor and copper density.

New England Wire has pioneered the development of Type 8 Litz wire designs including square configurations as well as the rectangular constructions listed. Please consult our design team for the Type 8 designs requiring specific wire sizes or dimensions.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Litz Wire
Product Name Rectangular Compacted Litz, 60 HZ to 1 KHZ
Litz Wire Shape Rectangular; Compacted
Frequency Range 60 to 1000 Hz
Number of Strands 49 to 168
Unlock Full Specs
to access all available technical data

Similar Products

Round Litz, 200 KHZ to 350 KH -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Litz Wire Shape Round
Frequency Range 200000 to 350000 Hz
Number of Strands 4 to 10800
View Details
Round Litz, 100 KHZ to 200 KHZ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Litz Wire Shape Round
Frequency Range 100000 to 200000 Hz
Number of Strands 4 to 11000
View Details
Round Litz, 10 KHZ to 20 KHZ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Litz Wire Shape Round
Frequency Range 10000 to 20000 Hz
Number of Strands 6 to 31200
View Details
Rectangular Braided Litz, 20 KHZ to 50 KHZ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Litz Wire Shape Rectangular; Braided
Frequency Range 20000 to 50000 Hz
Number of Strands 32 to 4032
View Details