Navitar, Inc. ScreenStar Conversion Lenses

Description
Navitar ScreenStar wide-angle and long throw telephoto conversion lenses sit in front of your projector's standard lens to increase your picture size or increase your throw distance by 20-300%. These lenses decrease the overall cost of installations by allowing you to reduce the number of projectors being used or by selecting a lower cost, less featured projector. HD ScreenStar wide angle conversion lenses are specifically designed to match the performance of HD projectors. When placed in front of the projector's existing prime lens, the image size or throw distance can be changed with no loss of image quality in the conversion. These highly-corrected lens systems, optimized for 1080P resolution, also complement other formats such as WXGA, WUXGA, WQXGA and smaller format 2K. These lenses support high resolution graphics and video input as required in training and simulation applications. The Navitar SSC065 Mini ScreenStar lens provides the same amount of magnification as the HDSSW06 wide-angle conversion lens, yet in a more compact version. The Mini ScreenStar lens is specifically designed to match the performance of HD 1080p projector resolution and is ideal for small profile, low cost projectors with panel sizes of 0.74" or smaller.
Datasheet
Description
Navitar ScreenStar wide-angle and long throw telephoto conversion lenses sit in front of your projector's standard lens to increase your picture size or increase your throw distance by 20-300%. These lenses decrease the overall cost of installations by allowing you to reduce the number of projectors being used or by selecting a lower cost, less featured projector. HD ScreenStar wide angle conversion lenses are specifically designed to match the performance of HD projectors. When placed in front of the projector's existing prime lens, the image size or throw distance can be changed with no loss of image quality in the conversion. These highly-corrected lens systems, optimized for 1080P resolution, also complement other formats such as WXGA, WUXGA, WQXGA and smaller format 2K. These lenses support high resolution graphics and video input as required in training and simulation applications. The Navitar SSC065 Mini ScreenStar lens provides the same amount of magnification as the HDSSW06 wide-angle conversion lens, yet in a more compact version. The Mini ScreenStar lens is specifically designed to match the performance of HD 1080p projector resolution and is ideal for small profile, low cost projectors with panel sizes of 0.74" or smaller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ScreenStar Conversion Lenses -  - Navitar, Inc.
Rochester, NY, United States
ScreenStar Conversion Lenses
ScreenStar Conversion Lenses
Navitar ScreenStar wide-angle and long throw telephoto conversion lenses sit in front of your projector's standard lens to increase your picture size or increase your throw distance by 20-300%. These lenses decrease the overall cost of installations by allowing you to reduce the number of projectors being used or by selecting a lower cost, less featured projector. HD ScreenStar wide angle conversion lenses are specifically designed to match the performance of HD projectors. When placed in front of the projector's existing prime lens, the image size or throw distance can be changed with no loss of image quality in the conversion. These highly-corrected lens systems, optimized for 1080P resolution, also complement other formats such as WXGA, WUXGA, WQXGA and smaller format 2K. These lenses support high resolution graphics and video input as required in training and simulation applications. The Navitar SSC065 Mini ScreenStar lens provides the same amount of magnification as the HDSSW06 wide-angle conversion lens, yet in a more compact version. The Mini ScreenStar lens is specifically designed to match the performance of HD 1080p projector resolution and is ideal for small profile, low cost projectors with panel sizes of 0.74" or smaller.

Navitar ScreenStar wide-angle and long throw telephoto conversion lenses sit in front of your projector's standard lens to increase your picture size or increase your throw distance by 20-300%. These lenses decrease the overall cost of installations by allowing you to reduce the number of projectors being used or by selecting a lower cost, less featured projector.

HD ScreenStar wide angle conversion lenses are specifically designed to match the performance of HD projectors. When placed in front of the projector's existing prime lens, the image size or throw distance can be changed with no loss of image quality in the conversion.

These highly-corrected lens systems, optimized for 1080P resolution, also complement other formats such as WXGA, WUXGA, WQXGA and smaller format 2K. These lenses support high resolution graphics and video input as required in training and simulation applications.

The Navitar SSC065 Mini ScreenStar lens provides the same amount of magnification as the HDSSW06 wide-angle conversion lens, yet in a more compact version. The Mini ScreenStar lens is specifically designed to match the performance of HD 1080p projector resolution and is ideal for small profile, low cost projectors with panel sizes of 0.74" or smaller.

Supplier's Site Datasheet

Technical Specifications

  Navitar, Inc.
Product Category Camera Lenses and Video Lenses
Product Name ScreenStar Conversion Lenses
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Megapixel Fixed-Iris Board Lens - M12-02812IR(3MP) - Foctek Photonics, Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 1.8
Lens Mount M12
View Details
 - Computar / Chugai V10Z1618MSP - Image Labs International
Image Labs International
Specs
Lens Mount C-Mount
Optical Format 1"
Type Motorized; Zoom
View Details