National Wire & Cable Corporation Standard Cords, Polyurethane Jacket-Unshielded

Description
All of the standard coil cords in this section meet the requirements of UL STYLE 20197. Conductors are stranded tinned copper insulated with a nominal .010" wall of polypropylene. Conductors are color-coded in accordance with MIL-STD-681. Jacket material consists of a nominal .045" or .055" wall of black, flame-retardant polyurethane. Standard cord exits are 6" and parallel to the coil cord axis. Coil life (with 400% extension) is 5000 to 10000 cycles. Also available on special order with spiral tinned copper shield or foil shield with drain wire.
Description
All of the standard coil cords in this section meet the requirements of UL STYLE 20197. Conductors are stranded tinned copper insulated with a nominal .010" wall of polypropylene. Conductors are color-coded in accordance with MIL-STD-681. Jacket material consists of a nominal .045" or .055" wall of black, flame-retardant polyurethane. Standard cord exits are 6" and parallel to the coil cord axis. Coil life (with 400% extension) is 5000 to 10000 cycles. Also available on special order with spiral tinned copper shield or foil shield with drain wire.

Suppliers

Company
Product
Description
Supplier Links
Standard Cords, Polyurethane Jacket-Unshielded -  - National Wire & Cable Corporation
Los Angeles, CA, USA
Standard Cords, Polyurethane Jacket-Unshielded
Standard Cords, Polyurethane Jacket-Unshielded
All of the standard coil cords in this section meet the requirements of UL STYLE 20197. Conductors are stranded tinned copper insulated with a nominal .010" wall of polypropylene. Conductors are color-coded in accordance with MIL-STD-681. Jacket material consists of a nominal .045" or .055" wall of black, flame-retardant polyurethane. Standard cord exits are 6" and parallel to the coil cord axis. Coil life (with 400% extension) is 5000 to 10000 cycles. Also available on special order with spiral tinned copper shield or foil shield with drain wire.

All of the standard coil cords in this section meet the requirements of UL STYLE 20197. Conductors are stranded tinned copper insulated with a nominal .010" wall of polypropylene. Conductors are color-coded in accordance with MIL-STD-681. Jacket material consists of a nominal .045" or .055" wall of black, flame-retardant polyurethane. Standard cord exits are 6" and parallel to the coil cord axis. Coil life (with 400% extension) is 5000 to 10000 cycles. Also available on special order with spiral tinned copper shield or foil shield with drain wire.

Supplier's Site

Technical Specifications

  National Wire & Cable Corporation
Product Category Coiled Cords and Cables
Product Name Standard Cords, Polyurethane Jacket-Unshielded
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Number of Conductors 3 #
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
View Details
Standard & Custom Construction Coil Cords -  - National Wire & Cable Corporation
National Wire & Cable Corporation
Specs
Product Category Cable
View Details
Coil Cords -  - Carlisle Interconnect Technologies
Carlisle Interconnect Technologies
Specs
Product Category Cable
View Details