National Photocolor Corp. 3" Standard and Custom Ring Pellicle Frames

Description
NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge. The membrane is then stretched over the flat and firmly adhered to the beveled area. The machined aluminum rings have two threaded mounting holes on the back. Custom Frames National Photocolor offers seven (7) standard frames and we routinely mount pellicles on custom frames. Frames, which should be designed in conjunction with NPC, may be supplied by the customer or National Photocolor. Frequently, a frame can be quickly and inexpensively supplied from our large inventory of special frames. Custom pellicles have been made from 1/16" I.D. to 16" I.D. In addition to circles and rectangles, ellipses and truncated cylinders (tubes cut off at an angle) are used for their ability to pass a circular beam at 45°
Description
NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge. The membrane is then stretched over the flat and firmly adhered to the beveled area. The machined aluminum rings have two threaded mounting holes on the back. Custom Frames National Photocolor offers seven (7) standard frames and we routinely mount pellicles on custom frames. Frames, which should be designed in conjunction with NPC, may be supplied by the customer or National Photocolor. Frequently, a frame can be quickly and inexpensively supplied from our large inventory of special frames. Custom pellicles have been made from 1/16" I.D. to 16" I.D. In addition to circles and rectangles, ellipses and truncated cylinders (tubes cut off at an angle) are used for their ability to pass a circular beam at 45°

Suppliers

Company
Product
Description
Supplier Links
3
Mamaroneck, NY, USA
3" Standard and Custom Ring Pellicle Frames
3" Standard and Custom Ring Pellicle Frames
NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge. The membrane is then stretched over the flat and firmly adhered to the beveled area. The machined aluminum rings have two threaded mounting holes on the back. Custom Frames National Photocolor offers seven (7) standard frames and we routinely mount pellicles on custom frames. Frames, which should be designed in conjunction with NPC, may be supplied by the customer or National Photocolor. Frequently, a frame can be quickly and inexpensively supplied from our large inventory of special frames. Custom pellicles have been made from 1/16" I.D. to 16" I.D. In addition to circles and rectangles, ellipses and truncated cylinders (tubes cut off at an angle) are used for their ability to pass a circular beam at 45°

NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge.

The membrane is then stretched over the flat and firmly adhered to the beveled area. The machined aluminum rings have two threaded mounting holes on the back.

Custom Frames

National Photocolor offers seven (7) standard frames and we routinely mount pellicles on custom frames. Frames, which should be designed in conjunction with NPC, may be supplied by the customer or National Photocolor. Frequently, a frame can be quickly and inexpensively supplied from our large inventory of special frames.

Custom pellicles have been made from 1/16" I.D. to 16" I.D. In addition to circles and rectangles, ellipses and truncated cylinders (tubes cut off at an angle) are used for their ability to pass a circular beam at 45°

Supplier's Site

Technical Specifications

  National Photocolor Corp.
Product Category Pellicle Beamsplitters
Product Name 3" Standard and Custom Ring Pellicle Frames
Beamsplitter Coatings No Coating
Diameter 88.9 mm (3.5 inch)
Clear Aperture 76.2 mm (3 inch)
Thickness 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pellicle Beamsplitter, 74.9 mm, 51.6 mm Clear, 375-2400 nm, Coated -  - Newport MKS
Specs
Diameter 74.9 mm (2.95 inch)
Clear Aperture 51.6 mm (2.03 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
5
Specs
Beamsplitter Coatings No Coating
Diameter 140 mm (5.5 inch)
Clear Aperture 127 mm (5 inch)
View Details
Specs
Diameter 63.5 mm (2.5 inch)
Clear Aperture 50.8 mm (2 inch)
Thickness 0.0020 mm (7.87E-5 inch)
View Details
4
Specs
Beamsplitter Coatings No Coating
Diameter 114 mm (4.5 inch)
Clear Aperture 102 mm (4 inch)
View Details