NVE Corporation 10 Oe Digital Sw, 0.9 1.3V, Norm OFF Sinking, TDFN AFL000-10E

Description
NVE's AFL000-10E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features supply voltages down to 0.9 Volts and continuous operation at currents of 20-55 microamps. Like all NVE magnetic sensors, the AFL sensors have extremely precise magnetic operate and release points.
Datasheet
Description
NVE's AFL000-10E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features supply voltages down to 0.9 Volts and continuous operation at currents of 20-55 microamps. Like all NVE magnetic sensors, the AFL sensors have extremely precise magnetic operate and release points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
10 Oe Digital Sw, 0.9 1.3V, Norm OFF Sinking, TDFN
AFL000-10E
10 Oe Digital Sw, 0.9 1.3V, Norm OFF Sinking, TDFN AFL000-10E
NVE's AFL000-10E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features supply voltages down to 0.9 Volts and continuous operation at currents of 20-55 microamps. Like all NVE magnetic sensors, the AFL sensors have extremely precise magnetic operate and release points.

NVE's AFL000-10E low power switch sensor integrates GMR sensor elements with digital onboard signal processing electronics. The switch is designed for use in low power and battery applications, and features supply voltages down to 0.9 Volts and continuous operation at currents of 20-55 microamps. Like all NVE magnetic sensors, the AFL sensors have extremely precise magnetic operate and release points.

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AFL000-10E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AFL000-10E
MAGNETIC SWITCH UNIPOLAR 6TDFN

MAGNETIC SWITCH UNIPOLAR 6TDFN

Supplier's Site
Digital Switch, Magnetic 1.3 V, Tdfn-6; Magnetoresistive Sensor Technology Nve - 72W1070 - Newark, An Avnet Company
Chicago, IL, United States
Digital Switch, Magnetic 1.3 V, Tdfn-6; Magnetoresistive Sensor Technology Nve
72W1070
Digital Switch, Magnetic 1.3 V, Tdfn-6; Magnetoresistive Sensor Technology Nve 72W1070
DIGITAL SWITCH, MAGNETIC 1.3 V, TDFN-6; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:900mV; Supply Voltage Max:1.3V; No. of Pins:6Pins RoHS Compliant: Yes

DIGITAL SWITCH, MAGNETIC 1.3 V, TDFN-6; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:900mV; Supply Voltage Max:1.3V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dig Sw, Magnetic, 1.3 V, Tdfn-6, Full Reel; Magnetoresistive Sensor Technology Nve - 72W1071 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Sw, Magnetic, 1.3 V, Tdfn-6, Full Reel; Magnetoresistive Sensor Technology Nve
72W1071
Ic, Dig Sw, Magnetic, 1.3 V, Tdfn-6, Full Reel; Magnetoresistive Sensor Technology Nve 72W1071
IC, DIG SW, MAGNETIC, 1.3 V, TDFN-6, FULL REEL; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:900mV; Supply Voltage Max:1.3V RoHS Compliant: Yes

IC, DIG SW, MAGNETIC, 1.3 V, TDFN-6, FULL REEL; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:900mV; Supply Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number AFL000-10E AFL000-10E 72W1070
Product Name 10 Oe Digital Sw, 0.9 1.3V, Norm OFF Sinking, TDFN Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Digital Switch, Magnetic 1.3 V, Tdfn-6; Magnetoresistive Sensor Technology Nve
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details