NVE Corporation Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve ADL024-14E

Description
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes
Datasheet
Description
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve - 72W1061 - Newark, An Avnet Company
Chicago, IL, United States
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve
72W1061
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve 72W1061
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve - 72W1062 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve
72W1062
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve 72W1062
IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ADL024-14E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ADL024-14E
MAGNETIC SWITCH LATCH 4ULLGA

MAGNETIC SWITCH LATCH 4ULLGA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips
Product Number 72W1061 ADL024-14E
Product Name Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238567P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details