NVE Corporation Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ADL021-14E

Description
Win Source Part Number: 1375844-ADL021-14E Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: ADL Product Status: Active Package / Case: 4-XFLGA Supplier Device Package: 4-ULLGA (1.1x1.1) Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.5mT Trip, 1.3mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.4V ~ 3.6V Current - Supply (Max): 350nA Current - Output (Max): 200µA Output Type: Open Collector
Request a Quote Datasheet
Description
Win Source Part Number: 1375844-ADL021-14E Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: ADL Product Status: Active Package / Case: 4-XFLGA Supplier Device Package: 4-ULLGA (1.1x1.1) Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.5mT Trip, 1.3mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.4V ~ 3.6V Current - Supply (Max): 350nA Current - Output (Max): 200µA Output Type: Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375844-ADL021-14E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375844-ADL021-14E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375844-ADL021-14E
Win Source Part Number: 1375844-ADL021-14E Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: ADL Product Status: Active Package / Case: 4-XFLGA Supplier Device Package: 4-ULLGA (1.1x1.1) Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.5mT Trip, 1.3mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.4V ~ 3.6V Current - Supply (Max): 350nA Current - Output (Max): 200µA Output Type: Open Collector

Win Source Part Number: 1375844-ADL021-14E
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: NVE Corp/Sensor Products
Series: ADL
Product Status: Active
Package / Case: 4-XFLGA
Supplier Device Package: 4-ULLGA (1.1x1.1)
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Latch
Polarization: North Pole, South Pole
Sensing Range: 2.5mT Trip, 1.3mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.4V ~ 3.6V
Current - Supply (Max): 350nA
Current - Output (Max): 200µA
Output Type: Open Collector

Buy Now Datasheet
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve - 72W1059 - Newark, An Avnet Company
Chicago, IL, United States
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve
72W1059
Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve 72W1059
DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

DIGITAL SWITCH, MAGNETIC 3.6 V, LGA-4; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve - 72W1060 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve
72W1060
Ic, Dig Sw, Magnetic, 3.6 V, Lga-4, Full Reel; Hall Effect Type Nve 72W1060
IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

IC, DIG SW, MAGNETIC, 3.6 V, LGA-4, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:-; No. of Pins:4 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches (Solid State) - ADL021-14E - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
ADL021-14E
Switches (Solid State) ADL021-14E
MAGNETIC SWITCH LATCH 4ULLGA

MAGNETIC SWITCH LATCH 4ULLGA

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ADL021-14E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ADL021-14E
MAGNETIC SWITCH LATCH 4ULLGA

MAGNETIC SWITCH LATCH 4ULLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375844-ADL021-14E 72W1059 ADL021-14E ADL021-14E
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Digital Switch, Magnetic 3.6 V, Lga-4; Hall Effect Type Nve Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 4-XFLGA Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE4929CXVAM18NAHAMA1 - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102LUA-T - 1010920-A1102LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
4 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1173473-AS5510-DWLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 6-UFBGA, CSPBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
250 Oe Sat. Gradiometer, 2.5 KOhm, SOIC - AB001-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers