NVE Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD705-02E AD705-02E

Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 1012654-AD705-02E Packaging: Tube/Rail Technology: Hall Effect Output Type: Open Collector Polarization: Either Current - Supply (Max): 4.5mA Current - Output (Max): 20mA Sensing Range: ±5mT Trip, ±2.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 30 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 1012654-AD705-02E Packaging: Tube/Rail Technology: Hall Effect Output Type: Open Collector Polarization: Either Current - Supply (Max): 4.5mA Current - Output (Max): 20mA Sensing Range: ±5mT Trip, ±2.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 30 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD705-02E - 1012654-AD705-02E - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD705-02E
1012654-AD705-02E
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD705-02E 1012654-AD705-02E
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 1012654-AD705-02E Packaging: Tube/Rail Technology: Hall Effect Output Type: Open Collector Polarization: Either Current - Supply (Max): 4.5mA Current - Output (Max): 20mA Sensing Range: ±5mT Trip, ±2.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Purpose: Omnipolar Switch Supply Voltage - Operating: 4.5 V to 30 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: NVE Corp/Sensor Products
Win Source Part Number: 1012654-AD705-02E
Packaging: Tube/Rail
Technology: Hall Effect
Output Type: Open Collector
Polarization: Either
Current - Supply (Max): 4.5mA
Current - Output (Max): 20mA
Sensing Range: ±5mT Trip, ±2.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Purpose: Omnipolar Switch
Supply Voltage - Operating: 4.5 V to 30 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AD705-02E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AD705-02E
MAGNETIC SWITCH OMNIPOLAR 8SOIC

MAGNETIC SWITCH OMNIPOLAR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1012654-AD705-02E AD705-02E
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD705-02E Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T - 076663-A1213LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P3CE1200HAMA1 - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 5.5 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details