NVE Corporation Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD520-02E AD520-02E

Description
Manufacturer: NVE Corp Win Source Part Number: 909367-AD520-02E Series: AD Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 909367-AD520-02E Series: AD Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD520-02E - 909367-AD520-02E - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD520-02E
909367-AD520-02E
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD520-02E 909367-AD520-02E
Manufacturer: NVE Corp Win Source Part Number: 909367-AD520-02E Series: AD Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NVE Corp
Win Source Part Number: 909367-AD520-02E
Series: AD
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AD520-02E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AD520-02E
MAGNETIC SWITCH OMNIPOLAR 8SOIC

MAGNETIC SWITCH OMNIPOLAR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 909367-AD520-02E AD520-02E
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD520-02E Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1212LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers