NVE Corporation 28 Oe Digital Switch, RoHS MSOP AD024-00E

Description
NVE's AD024-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet
Description
NVE's AD024-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
28 Oe Digital Switch, RoHS MSOP
AD024-00E
28 Oe Digital Switch, RoHS MSOP AD024-00E
NVE's AD024-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

NVE's AD024-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD024-00E - 36001-AD024-00E - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD024-00E
36001-AD024-00E
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD024-00E 36001-AD024-00E
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 36001-AD024-00E Packaging: Tube Technology: Hall Effect Output Type: Open Collector Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±3.4mT Trip, ±1.4mT Release Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Current - Output (Maximum): 20mA Maximum Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V

Manufacturer: NVE Corp/Sensor Products
Win Source Part Number: 36001-AD024-00E
Packaging: Tube
Technology: Hall Effect
Output Type: Open Collector
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±3.4mT Trip, ±1.4mT Release
Categories: Sensors, Transducers
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Current - Output (Maximum): 20mA
Maximum Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V

Buy Now Datasheet
Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve - 72W1069 - Newark, An Avnet Company
Chicago, IL, United States
Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve
72W1069
Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve 72W1069
DIGITAL SWITCH, MAGNETIC 30 V, MSOP-8; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:8 Pin; Product Range:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIGITAL SWITCH, MAGNETIC 30 V, MSOP-8; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:4.5V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:8 Pin; Product Range:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AD024-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AD024-00E
MAGNETIC SWITCH OMNIPOLAR 8MSOP

MAGNETIC SWITCH OMNIPOLAR 8MSOP

Supplier's Site

Technical Specifications

  NVE Corporation Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number AD024-00E 36001-AD024-00E 72W1069 AD024-00E
Product Name 28 Oe Digital Switch, RoHS MSOP Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD024-00E Digital Switch, Magnetic 30 V, Msop-8; Hall Effect Type Nve Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238570 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 36 volts
View Details