NVE Corporation 40 Oe Digital Switch, RoHS MSOP AD022-00E

Description
NVE's AD022-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet
Description
NVE's AD022-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
40 Oe Digital Switch, RoHS MSOP
AD022-00E
40 Oe Digital Switch, RoHS MSOP AD022-00E
NVE's AD022-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

NVE's AD022-00E GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD022-00E - 36000-AD022-00E - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD022-00E
36000-AD022-00E
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD022-00E 36000-AD022-00E
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 36000-AD022-00E Packaging: Tube Technology: Hall Effect Output Type: Open Collector Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: Either Sensing Range: ±5mT Trip, ±2.5mT Release Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Current - Output (Maximum): 20mA Maximum Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V

Manufacturer: NVE Corp/Sensor Products
Win Source Part Number: 36000-AD022-00E
Packaging: Tube
Technology: Hall Effect
Output Type: Open Collector
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±5mT Trip, ±2.5mT Release
Categories: Sensors, Transducers
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Current - Output (Maximum): 20mA
Maximum Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AD022-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AD022-00E
MAGNETIC SWITCH OMNIPOLAR 8MSOP

MAGNETIC SWITCH OMNIPOLAR 8MSOP

Supplier's Site

Technical Specifications

  NVE Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number AD022-00E 36000-AD022-00E AD022-00E
Product Name 40 Oe Digital Switch, RoHS MSOP Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD022-00E Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
15 Oe Sat. Analog Sensor, 5.5 KOhm, SOIC - AAL002-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4 to 24 volts
View Details