NVE Corporation 20 Oe Digital Switch, RoHS MSOP AD004-00E

Description
NVE's AD004-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet
Description
NVE's AD004-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
20 Oe Digital Switch, RoHS MSOP
AD004-00E
20 Oe Digital Switch, RoHS MSOP AD004-00E
NVE's AD004-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

NVE's AD004-00 GMR Switch integrates GMR sensor elements with digital onboard signal processing electronics. The GMR Switch has less field sensing errors than other magnetic sensors, and magnetic field operate points are stable over voltage and temperature extremes. This enables high precision, tight-tolerance magnetic sensing assemblies.

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375857-AD004-00E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375857-AD004-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375857-AD004-00E
Win Source Part Number: 1375857-AD004-00E Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: AD Package: Tube Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±2.5mT Trip, ±1.1mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 4.5V ~ 30V Current - Supply (Max): 4.5mA Current - Output (Max): 20mA Output Type: Open Collector

Win Source Part Number: 1375857-AD004-00E
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: NVE Corp/Sensor Products
Series: AD
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±2.5mT Trip, ±1.1mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 4.5V ~ 30V
Current - Supply (Max): 4.5mA
Current - Output (Max): 20mA
Output Type: Open Collector

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AD004-00E
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AD004-00E
MAGNETIC SWITCH OMNIPOLAR 8MSOP

MAGNETIC SWITCH OMNIPOLAR 8MSOP

Supplier's Site

Technical Specifications

  NVE Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number AD004-00E 1375857-AD004-00E AD004-00E
Product Name 20 Oe Digital Switch, RoHS MSOP Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913 - 032799-TLE4913 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SC-59
View Details
Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-P-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details