NVE Corporation 15 Oe Sat. Analog Sensor, 5.5 KOhm, RoHS SOIC AAL002-02E

Description
AAL002-02E Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius.
Request a Quote Datasheet
Description
AAL002-02E Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
15 Oe Sat. Analog Sensor, 5.5 KOhm, RoHS SOIC
AAL002-02E
15 Oe Sat. Analog Sensor, 5.5 KOhm, RoHS SOIC AAL002-02E
AAL002-02E Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius.

AAL002-02E Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius.

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375883-AAL002-02E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375883-AAL002-02E
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375883-AAL002-02E
Win Source Part Number: 1375883-AAL002-02E Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -50°C ~ 150°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: NVE Corp/Sensor Products Series: AA Package: Tube Product Status: Active Features: Temperature Compensated Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 0.15mT ~ 1.05mT Voltage - Supply: 1V ~ 25V Output Type: Wheatstone Bridge Axis: Single

Win Source Part Number: 1375883-AAL002-02E
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -50°C ~ 150°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: NVE Corp/Sensor Products
Series: AA
Package: Tube
Product Status: Active
Features: Temperature Compensated
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: 0.15mT ~ 1.05mT
Voltage - Supply: 1V ~ 25V
Output Type: Wheatstone Bridge
Axis: Single

Buy Now Datasheet
Linear, Compass (ICs) - AAL002-02E - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
AAL002-02E
Linear, Compass (ICs) AAL002-02E
SENSOR MR WHEAT BRDG 8SOIC

SENSOR MR WHEAT BRDG 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - AAL002-02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
AAL002-02E
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AAL002-02E
SENSOR MR WHEAT BRDG 8SOIC

SENSOR MR WHEAT BRDG 8SOIC

Supplier's Site

Technical Specifications

  NVE Corporation Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number AAL002-02E 1375883-AAL002-02E AAL002-02E AAL002-02E
Product Name 15 Oe Sat. Analog Sensor, 5.5 KOhm, RoHS SOIC Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 8-SOIC (0.154", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1301ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 6 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details