NTN Bearing Corporation Ball Bearings

Description
With more than ninety years of manufacturing expertise in ball bearings, NTN offers one of the industry’s widest arrays of products to fit your application. Our ball bearings are available to you off-the-shelf, in sizes ranging from 10 mm to 320 mm outside diameters. And with a virtually limitless variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs. Deep Groove Deep groove, or single row radial, ball bearings are the most widely used bearings. They utilize an uninterrupted raceway that makes them optimal for radial loads .This design permits precision tolerance, even at high-speed operation. NTN ball bearings use standard cages of pressed steel, as well as machined, brass cages for high-speed applications. NTN also offers bearings with locating snap rings. Single Row Angular Contact Single row angular contact ball bearings feature raceways with high and low shoulders. These opposing raceways are designed to carry thrust load in one direction. NTN can preload the bearings at the factory so that the correct load will develop once the bearing is put into service. The bearings in this series are assembled with a specific internal clearance, so that they will have a specified contact angle under load. The standard contact angle used by NTN is 30° but, in many cases, a 40° contact angle can also be specified. We also offer special high-speed bearings with phenolic resin cages with a 15° contact angle. Double Row Angular Contact Double row angular contact ball bearings have an inner and outer ring with a double raceway. The two rows are so related that the contact angle is similar to a pair of back-to-back single row bearings. NTN’s 5200 and 5300 series offer continuous races and can carry thrust loads in either direction. The 3200 and 3300 series have filling slots, so it is necessary to mount them with the thrust load acting against the un-notched face of the rings.
Datasheet
Description
With more than ninety years of manufacturing expertise in ball bearings, NTN offers one of the industry’s widest arrays of products to fit your application. Our ball bearings are available to you off-the-shelf, in sizes ranging from 10 mm to 320 mm outside diameters. And with a virtually limitless variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs. Deep Groove Deep groove, or single row radial, ball bearings are the most widely used bearings. They utilize an uninterrupted raceway that makes them optimal for radial loads .This design permits precision tolerance, even at high-speed operation. NTN ball bearings use standard cages of pressed steel, as well as machined, brass cages for high-speed applications. NTN also offers bearings with locating snap rings. Single Row Angular Contact Single row angular contact ball bearings feature raceways with high and low shoulders. These opposing raceways are designed to carry thrust load in one direction. NTN can preload the bearings at the factory so that the correct load will develop once the bearing is put into service. The bearings in this series are assembled with a specific internal clearance, so that they will have a specified contact angle under load. The standard contact angle used by NTN is 30° but, in many cases, a 40° contact angle can also be specified. We also offer special high-speed bearings with phenolic resin cages with a 15° contact angle. Double Row Angular Contact Double row angular contact ball bearings have an inner and outer ring with a double raceway. The two rows are so related that the contact angle is similar to a pair of back-to-back single row bearings. NTN’s 5200 and 5300 series offer continuous races and can carry thrust loads in either direction. The 3200 and 3300 series have filling slots, so it is necessary to mount them with the thrust load acting against the un-notched face of the rings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings -  - NTN Bearing Corporation
Mount Prospect, IL, USA
Ball Bearings
Ball Bearings
With more than ninety years of manufacturing expertise in ball bearings, NTN offers one of the industry’s widest arrays of products to fit your application. Our ball bearings are available to you off-the-shelf, in sizes ranging from 10 mm to 320 mm outside diameters. And with a virtually limitless variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs. Deep Groove Deep groove, or single row radial, ball bearings are the most widely used bearings. They utilize an uninterrupted raceway that makes them optimal for radial loads .This design permits precision tolerance, even at high-speed operation. NTN ball bearings use standard cages of pressed steel, as well as machined, brass cages for high-speed applications. NTN also offers bearings with locating snap rings. Single Row Angular Contact Single row angular contact ball bearings feature raceways with high and low shoulders. These opposing raceways are designed to carry thrust load in one direction. NTN can preload the bearings at the factory so that the correct load will develop once the bearing is put into service. The bearings in this series are assembled with a specific internal clearance, so that they will have a specified contact angle under load. The standard contact angle used by NTN is 30° but, in many cases, a 40° contact angle can also be specified. We also offer special high-speed bearings with phenolic resin cages with a 15° contact angle. Double Row Angular Contact Double row angular contact ball bearings have an inner and outer ring with a double raceway. The two rows are so related that the contact angle is similar to a pair of back-to-back single row bearings. NTN’s 5200 and 5300 series offer continuous races and can carry thrust loads in either direction. The 3200 and 3300 series have filling slots, so it is necessary to mount them with the thrust load acting against the un-notched face of the rings.

With more than ninety years of manufacturing expertise in ball bearings, NTN offers one of the industry’s widest arrays of products to fit your application.

Our ball bearings are available to you off-the-shelf, in sizes ranging from 10 mm to 320 mm outside diameters. And with a virtually limitless variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs.

Deep Groove

Deep groove, or single row radial, ball bearings are the most widely used bearings. They utilize an uninterrupted raceway that makes them optimal for radial loads .This design permits precision tolerance, even at high-speed operation.

NTN ball bearings use standard cages of pressed steel, as well as machined, brass cages for high-speed applications. NTN also offers bearings with locating snap rings.

Single Row Angular Contact

Single row angular contact ball bearings feature raceways with high and low shoulders. These opposing raceways are designed to carry thrust load in one direction. NTN can preload the bearings at the factory so that the correct load will develop once the bearing is put into service. The bearings in this series are assembled with a specific internal clearance, so that they will have a specified contact angle under load. The standard contact angle used by NTN is 30° but, in many cases, a 40° contact angle can also be specified. We also offer special high-speed bearings with phenolic resin cages with a 15° contact angle.

Double Row Angular Contact

Double row angular contact ball bearings have an inner and outer ring with a double raceway. The two rows are so related that the contact angle is similar to a pair of back-to-back single row bearings. NTN’s 5200 and 5300 series offer continuous races and can carry thrust loads in either direction. The 3200 and 3300 series have filling slots, so it is necessary to mount them with the thrust load acting against the un-notched face of the rings.

Supplier's Site Datasheet

Technical Specifications

  NTN Bearing Corporation
Product Category Ball Bearings
Product Name Ball Bearings
Primary Bearing Category Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
Ball Bearings - 6190402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details