NSK Americas Bearing 7211CTRDULP4Y

Description
SUPER PRECISION.- 7200 SERIES ANGULAR CONTACT BEARING DUPLEX. FREE 2 YEAR RADWELL WARRANTY
Description
SUPER PRECISION.- 7200 SERIES ANGULAR CONTACT BEARING DUPLEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 20478565 - Radwell International
Willingboro, NJ, United States
Bearing
20478565
Bearing 20478565
SUPER PRECISION.- 7200 SERIES ANGULAR CONTACT BEARING DUPLEX. FREE 2 YEAR RADWELL WARRANTY

SUPER PRECISION.- 7200 SERIES ANGULAR CONTACT BEARING DUPLEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 20478565
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Shield
Design Units Metric
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Angular Contact Ball Bearings  -  Metric - BBXANGM5307 - Quality Bearings & Components
Specs
Type Double Row Angular Contact
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 60~80mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 3800 to 4500 rpm
View Details