NSI Industries LLC Neutral/Ground Bar 1030

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.26 INCH LENGTH IN INCH 5.26 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 1.5 INCH W X 0.875 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.26 INCH LENGTH IN INCH 5.26 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 1.5 INCH W X 0.875 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 1030 - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
1030
Neutral/Ground Bar 1030
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.26 INCH LENGTH IN INCH 5.26 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 1.5 INCH W X 0.875 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 5.26 INCH
  • LENGTH IN INCH 5.26
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 30
  • SIZE 1.5 INCH W X 0.875 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 1030
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1030M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.38 inch (137 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - NB-350-36 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.72 inch (120 mm)
View Details
2 suppliers
Ground Rod - 685880S - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Stainless Steel
Length 96 inch (2438 mm)
View Details