NPS Corporation Oil-Only Sorbent Pad, Streetfyter® SFO-70

Description
Tech Specs PackagingBag - 36/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessSingle-Weig ht | Weight15lbs | 6.7kg Usage Value priced for light duty, but tough enough for daily use. EXCLUSIVE GRAB & GO™ PACKAGING ALLOWS FOR EASY PORTABILITY AND STORAGE! BALES STACK NEATLY ON TOP OF ONE ANOTHER--NO MORE TIPPING PALLETS! SHRINK WRAPPED POLY BAG FITS TIGHT AROUND SORBENT PADS--KEEP PADS PROTECTED WHEN IN STORAGE OR WHEN KEPT OUTSIDE IN THE ELEMENTS! SOURCE REDUCTION--LESS POLY USED IN THE PACKAGING! Absorbs any oil or hydrocarbon. No perfs or zips. Available in various weights for a customized fit. Absorbs oil from water or land while repelling water. Keeps floors non-slip. Place under oil leaks and around machines. Float on water to absorb oil spills. Use as a rag for quick wipe-ups.
Description
Tech Specs PackagingBag - 36/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessSingle-Weig ht | Weight15lbs | 6.7kg Usage Value priced for light duty, but tough enough for daily use. EXCLUSIVE GRAB & GO™ PACKAGING ALLOWS FOR EASY PORTABILITY AND STORAGE! BALES STACK NEATLY ON TOP OF ONE ANOTHER--NO MORE TIPPING PALLETS! SHRINK WRAPPED POLY BAG FITS TIGHT AROUND SORBENT PADS--KEEP PADS PROTECTED WHEN IN STORAGE OR WHEN KEPT OUTSIDE IN THE ELEMENTS! SOURCE REDUCTION--LESS POLY USED IN THE PACKAGING! Absorbs any oil or hydrocarbon. No perfs or zips. Available in various weights for a customized fit. Absorbs oil from water or land while repelling water. Keeps floors non-slip. Place under oil leaks and around machines. Float on water to absorb oil spills. Use as a rag for quick wipe-ups.

Suppliers

Company
Product
Description
Supplier Links
Oil-Only Sorbent Pad, Streetfyter® - SFO-70 - NPS Corporation
Green Bay, WI, USA
Oil-Only Sorbent Pad, Streetfyter®
SFO-70
Oil-Only Sorbent Pad, Streetfyter® SFO-70
Tech Specs PackagingBag - 36/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessSingle-Weig ht | Weight15lbs | 6.7kg Usage Value priced for light duty, but tough enough for daily use. EXCLUSIVE GRAB & GO™ PACKAGING ALLOWS FOR EASY PORTABILITY AND STORAGE! BALES STACK NEATLY ON TOP OF ONE ANOTHER--NO MORE TIPPING PALLETS! SHRINK WRAPPED POLY BAG FITS TIGHT AROUND SORBENT PADS--KEEP PADS PROTECTED WHEN IN STORAGE OR WHEN KEPT OUTSIDE IN THE ELEMENTS! SOURCE REDUCTION--LESS POLY USED IN THE PACKAGING! Absorbs any oil or hydrocarbon. No perfs or zips. Available in various weights for a customized fit. Absorbs oil from water or land while repelling water. Keeps floors non-slip. Place under oil leaks and around machines. Float on water to absorb oil spills. Use as a rag for quick wipe-ups.

Tech Specs
PackagingBag - 36/pallet
Width16in | 40.64cm
Length18in | 45.72cm
ThicknessSingle-Weight |
Weight15lbs | 6.7kg
Usage
Value priced for light duty, but tough enough for daily use.
EXCLUSIVE GRAB & GO™ PACKAGING ALLOWS FOR EASY PORTABILITY AND STORAGE!
BALES STACK NEATLY ON TOP OF ONE ANOTHER--NO MORE TIPPING PALLETS!
SHRINK WRAPPED POLY BAG FITS TIGHT AROUND SORBENT PADS--KEEP PADS PROTECTED WHEN IN STORAGE OR WHEN KEPT OUTSIDE IN THE ELEMENTS!
SOURCE REDUCTION--LESS POLY USED IN THE PACKAGING!
Absorbs any oil or hydrocarbon.
No perfs or zips.
Available in various weights for a customized fit.
Absorbs oil from water or land while repelling water.
Keeps floors non-slip.
Place under oil leaks and around machines.
Float on water to absorb oil spills.
Use as a rag for quick wipe-ups.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number SFO-70
Product Name Oil-Only Sorbent Pad, Streetfyter®
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Dri Loose Absorbent - PLP213-50 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
Spill Absorbents - 7716437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details