NPS Corporation Hazmat Sorbent SM Roll, Premium S2-91

Description
Tech Specs PackagingBag - 19/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight27lbs | 12.3kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat rolls when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in various sizes and weights for multiple use applications. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Place under leaks and around machines. Place on fire trucks, EMS vehicles, and other emergency response equipment. Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.
Description
Tech Specs PackagingBag - 19/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight27lbs | 12.3kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat rolls when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in various sizes and weights for multiple use applications. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Place under leaks and around machines. Place on fire trucks, EMS vehicles, and other emergency response equipment. Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.

Suppliers

Company
Product
Description
Supplier Links
Hazmat Sorbent SM Roll, Premium - S2-91 - NPS Corporation
Green Bay, WI, USA
Hazmat Sorbent SM Roll, Premium
S2-91
Hazmat Sorbent SM Roll, Premium S2-91
Tech Specs PackagingBag - 19/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight27lbs | 12.3kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat rolls when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in various sizes and weights for multiple use applications. Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit. Place under leaks and around machines. Place on fire trucks, EMS vehicles, and other emergency response equipment. Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.

Tech Specs
PackagingBag - 19/pallet
Width16in | 40.64cm
Length150ft | 45.72m
ThicknessDouble-Weight |
Weight27lbs | 12.3kg
Usage
Abrasive-resistant Spunbond layers give added strength.
Now with a more quilted appearance.
Premium sorbent for extended-use/high durability.
Use Hazmat rolls when the liquid is aggressive or unknown as a "no-decision" response.
Yellow color is highly recognized as the universal "caution" color.
Available in various sizes and weights for multiple use applications.
Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit.
Place under leaks and around machines.
Place on fire trucks, EMS vehicles, and other emergency response equipment.
Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number S2-91
Product Name Hazmat Sorbent SM Roll, Premium
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 8725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Dri Loose Absorbent - PLP213-50 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
SILICA, GFSELECT™, 60A, 60-120 MICRON (120-230 MESH) -  - GFS Chemicals, Inc.
Specs
Material Type Silica or fused silica
View Details