NPS Corporation Hazmat Sorbent Pillow, Premium S2-62

Description
Tech Specs PackagingCase - 24/pallet Width18in | 45.72cm Length18in | 45.72cm Thickness| Weight11lbs | 5kg Usage Premium sorbent for extended-use/high durability. Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevent migration. Compact design to absorb spills in tight spaces. Use under leaks and around machines. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.
Description
Tech Specs PackagingCase - 24/pallet Width18in | 45.72cm Length18in | 45.72cm Thickness| Weight11lbs | 5kg Usage Premium sorbent for extended-use/high durability. Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevent migration. Compact design to absorb spills in tight spaces. Use under leaks and around machines. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Suppliers

Company
Product
Description
Supplier Links
Hazmat Sorbent Pillow, Premium - S2-62 - NPS Corporation
Green Bay, WI, USA
Hazmat Sorbent Pillow, Premium
S2-62
Hazmat Sorbent Pillow, Premium S2-62
Tech Specs PackagingCase - 24/pallet Width18in | 45.72cm Length18in | 45.72cm Thickness| Weight11lbs | 5kg Usage Premium sorbent for extended-use/high durability. Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response. Available in various sizes for a customized fit. Large surface area with high capacity and fast-wicking filler. Contain spills and prevent migration. Compact design to absorb spills in tight spaces. Use under leaks and around machines. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Tech Specs
PackagingCase - 24/pallet
Width18in | 45.72cm
Length18in | 45.72cm
Thickness|
Weight11lbs | 5kg
Usage
Premium sorbent for extended-use/high durability.
Use Hazmat pillows when the liquid is aggressive or unknown as a "no-decision" response.
Available in various sizes for a customized fit.
Large surface area with high capacity and fast-wicking filler.
Contain spills and prevent migration.
Compact design to absorb spills in tight spaces.
Use under leaks and around machines.
Contained absorbent makes cleanup quick and easy.
Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number S2-62
Product Name Hazmat Sorbent Pillow, Premium
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Dri Loose Absorbent - PLP213-50 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
Spill Absorbents - 1927690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details