Tech Specs
PackagingPrinted Case - 30/pallet
Width16in | 40.64cm
Length18in | 45.72cm
ThicknessDouble-Weig
Weight17lbs | 8kg
Usage
Now Dimple Bonded for added strength.
Now with a more quilted appearance.
Utilizes meltblown coverstock on two-sides; resulting in lower linting.
Premium sorbent for extended-use/high durability.
Absorbs any oil or hydrocarbon.
Available in various sizes and weights.
Center perfed for a customized fit.
Absorbs oil from water or land while repelling water.
Keeps floors non-slip.
Place under oil leaks and around machines.
Float on water to absorb oil spills.
Use as a rag for quick wipe-ups.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | M-75 |
| Product Name | Oil-Only Sorbent Pad, Premium |
| Type | Absorbent |