NPS Corporation Oil-Only Sorbent Sock, Sustayn by Spilfyter M-30

Description
Tech Specs PackagingCase - 35/pallet Width3in | 7.62cm Length4ft | 1.2192m Thickness| Weight13lbs | 5.9kg Usage Standard use applications. Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Absorbs any oil or hydrocarbon while repelling water. Available in two lengths for a customized fit. 100% polypropylene with a polyester casing which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Useful as a barricade. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy. Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box
Description
Tech Specs PackagingCase - 35/pallet Width3in | 7.62cm Length4ft | 1.2192m Thickness| Weight13lbs | 5.9kg Usage Standard use applications. Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Absorbs any oil or hydrocarbon while repelling water. Available in two lengths for a customized fit. 100% polypropylene with a polyester casing which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Useful as a barricade. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy. Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Suppliers

Company
Product
Description
Supplier Links
Oil-Only Sorbent Sock, Sustayn by Spilfyter - M-30 - NPS Corporation
Green Bay, WI, USA
Oil-Only Sorbent Sock, Sustayn by Spilfyter
M-30
Oil-Only Sorbent Sock, Sustayn by Spilfyter M-30
Tech Specs PackagingCase - 35/pallet Width3in | 7.62cm Length4ft | 1.2192m Thickness| Weight13lbs | 5.9kg Usage Standard use applications. Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Absorbs any oil or hydrocarbon while repelling water. Available in two lengths for a customized fit. 100% polypropylene with a polyester casing which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Useful as a barricade. Place in assembly and production areas. Contained absorbent makes cleanup quick and easy. Components 100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Tech Specs
PackagingCase - 35/pallet
Width3in | 7.62cm
Length4ft | 1.2192m
Thickness|
Weight13lbs | 5.9kg
Usage
Standard use applications.
Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance!
Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials!
Absorbs any oil or hydrocarbon while repelling water.
Available in two lengths for a customized fit.
100% polypropylene with a polyester casing which allows for stretching around equipment.
Surround spills to prevent spreading.
Wrap around leaky drums, tanks and sinks.
Wrap around machine bases for leak protection.
Useful as a barricade.
Place in assembly and production areas.
Contained absorbent makes cleanup quick and easy.
Components
100% Recycled Material; 100% Post-Consumer Recycled Corrugate Box

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number M-30
Product Name Oil-Only Sorbent Sock, Sustayn by Spilfyter
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Dri Loose Absorbent - PLP213-1 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
Spill Absorbents - 1927740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details
Oil-Only Sorbent Pad, Sustayn by Spilfyter - OSR-70 - NPS Corporation
Specs
Type Absorbent
Absorbate Oil
View Details